EN
  • EN
  • DE

HMC863ALC4TR

Part No HMC863ALC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 24GHZ-29.5GHZ 24CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 24GHz ~ 29.5GHz
P1dB 27dBm
Gain 24dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 4V ~ 6V
Current - Supply 350mA
Test Frequency 24GHz ~ 29.5GHz
Mounting Type Surface Mount
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC863
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1373219-HMC863ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC863ALC4TR CAD Model

Description

Product Overview: HMC863ALC4TR by Analog Devices Inc.

The HMC863ALC4TR from Analog Devices Inc. is a state-of-the-art microwave frequency synthesizer that operates over a wide frequency range, making it a versatile choice for a variety of applications, including telecommunications, radar systems, test and measurement equipment, and satellite communications. This high-performance component is designed to deliver exceptional phase noise performance and signal purity.

Key Features

  • Frequency Range: The HMC863ALC4TR offers a broad frequency range, which is essential for systems that require frequency agility and a wide operational bandwidth.
  • Phase Noise Performance: With excellent phase noise characteristics, this synthesizer provides a clean signal for high-fidelity applications and ensures minimal interference with adjacent channels.
  • Output Power: It features a stable and consistent output power level, which is crucial for maintaining signal integrity across various load conditions.
  • Programmability: The device is highly programmable, allowing for precise control over frequency settings and other operational parameters, which can be adjusted to meet specific system requirements.
  • Integration: The HMC863ALC4TR is designed for easy integration into complex systems, with a compact form factor and compatibility with standard communication protocols.
  • Power Efficiency: Power consumption is optimized to ensure energy efficiency, which is especially beneficial for battery-powered or remote applications.

Applications

The versatility of the HMC863ALC4TR makes it suitable for a wide array of applications. Its precision and reliability are particularly advantageous in:

  • Telecommunications infrastructure
  • Military and commercial radar systems
  • Signal generation for test and measurement equipment
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the HMC863ALC4TR is no exception. This product is manufactured to the highest standards to ensure it meets the requirements of the most demanding applications. With its robust design and proven performance, the HMC863ALC4TR is an excellent choice for designers and engineers looking for a reliable frequency synthesizer solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.0301 $76.0301
2+ $71.2181 $142.4362
3+ $68.8121 $206.4363
4+ $64.0000 $256.0000
5+ $61.5940 $307.9700
6+ $59.1880 $355.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess