EN
  • EN
  • DE

HMC830LP6GETR

Part No HMC830LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator MHz to 350MHz-IN 3000MHz-OUT 40-Pin LFCSP EP Cut Tape / IC FRACT-N PLL W/VCO 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Integer-N/Fractional-N
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 3GHz
Supply Voltage - Operating 3 V to 5.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-SMT (6x6)
Win Source Part Number 001655-HMC830LP6GETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC830
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC830LP6GETR CAD Model

Description

Analog Devices Inc. Presents the HMC830LP6GETR Fractional-N PLL with Integrated VCO

The HMC830LP6GETR from Analog Devices Inc. is a cutting-edge fractional-N phase-locked loop (PLL) synthesizer with an integrated voltage-controlled oscillator (VCO) that delivers high performance in a compact package. Designed for RF and microwave applications, this device is capable of generating frequencies with fine resolution and low phase noise, making it an ideal choice for communication systems, test equipment, and radar applications.

Encased in a small 6x6 mm QFN leadless package, the HMC830LP6GETR boasts a wide frequency range, supporting output frequencies from 25 MHz to 3000 MHz. This wide range allows for flexibility in design and application, ensuring that it can be used in a variety of systems without the need for external components to extend its frequency capabilities.

One of the key features of the HMC830LP6GETR is its integrated VCO, which simplifies the design process by reducing the number of external components required. This integration not only saves board space but also enhances performance by minimizing the phase noise associated with discrete component designs. The device also includes a low noise digital phase frequency detector (PFD) and a precision charge pump, further contributing to its excellent phase noise performance.

In addition, the HMC830LP6GETR offers a fractional divider with advanced delta-sigma modulator, which enables fine frequency resolution while maintaining low spurious levels. This feature is particularly important in communication systems where signal integrity is paramount. The device also supports a wide range of reference frequencies and has programmable charge pump currents, allowing for greater design flexibility and optimization for specific system requirements.

Analog Devices Inc. has equipped the HMC830LP6GETR with a serial port interface for programming and control, making it easy to integrate and configure within a system. This product is available in tape and reel packaging, making it suitable for high-volume production environments.

Overall, the HMC830LP6GETR is a highly versatile and reliable component that delivers exceptional performance for a wide range of frequency synthesis applications. Its integration, wide frequency range, and low phase noise characteristics make it a leading choice for designers looking to achieve the best in system stability and signal quality.

You May Also Be Interested in

Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7080 $54.8320
9+ $11.2476 $101.2284
14+ $10.8961 $152.5454
19+ $10.5446 $200.3474
25+ $10.1931 $254.8275
33+ $9.1387 $301.5771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess