EN
  • EN
  • DE

HMC767LP6CETR

Part No HMC767LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACT-N 40-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features IC 9.55GHz 40-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-SMT (6x6)
Family Name HMC767
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1562-2, 1127-1562-1, 1127-1562-ND, 1127-1562-6, 1127-1562
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920510-HMC767LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC767LP6CETR CAD Model

Description

Product Overview: HMC767LP6CETR by Analog Devices Inc.

The HMC767LP6CETR is a state-of-the-art integrated circuit from Analog Devices Inc., designed to cater to the demanding needs of modern RF and microwave communication systems. This high-performance product is a Fractional-N Phase-Locked Loop (PLL) synthesizer with an integrated Voltage-Controlled Oscillator (VCO), which provides a compact and efficient solution for frequency generation and signal processing applications.

Key Features

  • Frequency Range: The VCO operates over a wide frequency range, making it suitable for various applications, including wireless infrastructure, test equipment, and satellite communication systems.
  • Fractional-N PLL: The fractional-N PLL architecture allows for fine frequency resolution and reduces the phase noise, which is critical for high-performance communication systems.
  • Integrated VCO: The integration of the VCO simplifies the design process by reducing the number of external components required, which in turn minimizes the overall system footprint and enhances reliability.
  • Programmable Dividers: It features programmable dividers that enable users to customize the output frequency for their specific application needs.
  • Low Phase Noise: The device is designed to deliver exceptionally low phase noise performance, which is essential for high-quality signal transmission and reception.
  • Output Power Control: The HMC767LP6CETR provides consistent output power control, ensuring stable operation across various conditions.
  • Surface-Mount Package: Packaged in a compact 6x6mm QFN package, the device is suitable for surface-mount technology (SMT), facilitating easier integration into PCB designs.

Applications

The versatility of the HMC767LP6CETR makes it an ideal choice for a wide range of applications. Its high performance and integration level make it particularly well-suited for:

  • Wireless infrastructure (base stations, backhaul)
  • Satellite communications (VSAT, transponders)
  • Test and measurement equipment
  • Defense and aerospace systems
  • Point-to-point radios

As a product of Analog Devices Inc., a leader in the semiconductor industry, the HMC767LP6CETR is backed by a commitment to high-quality manufacturing and support, ensuring that it meets the rigorous standards required by today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $376.1588 $376.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess