The HMC660LC4B is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. It is specifically engineered to meet the demanding requirements of high-frequency applications, including point-to-point radios, military & space, and test instrumentation.
Key Features
- Frequency Range: The HMC660LC4B operates over a wide frequency range of 24 to 34 GHz, making it an excellent choice for K-band applications.
- High Gain: With a high gain of 26 dB, this LNA can amplify weak signals without significant noise contribution, ensuring signal integrity is maintained.
- Low Noise Figure: The device boasts a low noise figure of 1.7 dB, which is critical for maintaining a high signal-to-noise ratio in receiver applications.
- Output Power: It delivers an output power of 17 dBm, providing robust signal strength for various uses.
- Single Supply Voltage: The HMC660LC4B operates on a single supply voltage, simplifying power supply design considerations.
Applications
- Point-to-Point & Point-to-Multipoint Radios: Its high-frequency operation makes it suitable for the backhaul infrastructure of wireless communication networks.
- Military & Space: The LNA's robust performance is ideal for the stringent demands of military and space applications, where reliability and precision are paramount.
- Test Equipment: The HMC660LC4B can be used in test and measurement equipment, providing accurate amplification for signal analysis.
- Wideband & Fixed Satellite Communications: It supports wideband communications and is compatible with fixed satellite communication systems.
Product Specifications
Parameter
Value
Frequency Range
24 - 34 GHz
Gain
26 dB
Noise Figure
1.7 dB
Output Power (P1dB)
17 dBm
Supply Voltage
+3.3V
The HMC660LC4B from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology with superior performance for advanced electronic systems.