EN
  • EN
  • DE

HMC586LC4B

Part No HMC586LC4B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description WIDEBAND MMIC VCO w/ BUFFER AMPLIFIER, 4.0 - 8.0 GHz | IC VCO BUFFER AMP 8 GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function VCO, Buffer Amp
Frequency 4GHz ~ 8GHz
RF Type General Purpose
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC586
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181418-HMC586LC4B
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC586LC4B CAD Model

Description

Product Overview: HMC586LC4B from Analog Devices Inc.

The HMC586LC4B, crafted by the renowned Analog Devices Inc., is a top-tier GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage Controlled Oscillator (VCO) that is designed to deliver exceptional performance for RF and microwave applications. This VCO operates over a frequency range of 10 GHz to 20 GHz, making it an ideal choice for a wide range of applications including point-to-point and point-to-multipoint radios, military and space, as well as test instrumentation.

Key Features

  • Frequency Range: The HMC586LC4B boasts a broad frequency range of 10 GHz to 20 GHz, providing versatile use across various high-frequency applications.
  • Output Power: It delivers a consistent output power, ensuring reliable signal generation for your RF systems.
  • Phase Noise Performance: The VCO features excellent phase noise performance that is critical for maintaining signal integrity in communication systems.
  • Integration: The MMIC design integrates resonators, negative resistance devices, and varactor diodes, resulting in a compact and efficient solution for generating microwave frequencies.
  • Package: Housed in a RoHS-compliant 4x4 mm SMT package, the HMC586LC4B is designed for easy integration into a variety of circuit boards and systems.

Applications

  • Fiber Optic and Broadband Telecom
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Military & Space
  • Point-to-Point and Point-to-Multipoint Radios

Analog Devices Inc. is known for their precision engineering and the HMC586LC4B is no exception. It delivers the performance expected from a leader in the field of high-performance semiconductors. The inclusion of this VCO in your design ensures a high level of functionality and reliability, making it a go-to choice for engineers and professionals seeking a high-quality frequency source. With its robust construction and advanced features, the HMC586LC4B stands out as a superior component for demanding electronic environments.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.2256 $250.2256
2+ $240.4512 $480.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,538 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess