EN
  • EN
  • DE

HMC571LC5TR

Part No HMC571LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IQ RECEIVER 32SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Downconverter Radar 17GHz ~ 21GHz - 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-TFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC571
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873782-HMC571LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC571LC5TR CAD Model

Description

Product Overview: HMC571LC5TR by Analog Devices Inc.

The HMC571LC5TR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Voltage Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc. This sophisticated electronic component is engineered to provide precise frequency generation and modulation for a wide array of applications, including point-to-point radios, VSAT, military and space, and test instrumentation.

Key Features

  • Frequency Range: This VCO operates over a broad frequency range, making it highly versatile for various applications.
  • Output Power: It delivers a consistent output power across its entire frequency range, ensuring reliable performance and signal integrity.
  • Phase Noise Performance: The HMC571LC5TR boasts excellent phase noise characteristics, which is critical for systems requiring high signal purity.
  • Power Supply: It operates on a single positive supply voltage, simplifying power management in complex systems.
  • Package: Housed in a compact RoHS-compliant leadless 5x5 mm SMT package, the HMC571LC5TR is suitable for space-constrained applications.

Applications

The versatility of the HMC571LC5TR makes it an ideal choice for a variety of high-frequency applications. Its robust design and reliable performance are well-suited for:

  • Fixed wireless access and backhaul
  • Satellite communications systems (VSAT)
  • Test and measurement equipment
  • Military radar and electronic warfare systems
  • Aerospace and defense applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC571LC5TR is no exception and is manufactured to meet the highest industry standards. Customers can trust in the consistent performance and durability of this VCO for their critical applications.

Ordering Information

The HMC571LC5TR is available for ordering under this specific part number, which denotes the tape and reel packaging option that facilitates automated assembly processes. For more information or to place an order, interested parties should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.3917 $66.3917
3+ $54.4756 $163.4268
4+ $52.7731 $211.0924
5+ $51.0706 $255.3530
6+ $49.3682 $296.2092
8+ $44.2608 $354.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess