EN
  • EN
  • DE

HMC462LP5

Part No HMC462LP5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 2.0 - 20.0 GHz | IC RF AMP GP 2GHZ-20GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 2GHz ~ 20GHz
P1dB 14dBm
Gain 13dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 66mA
Test Frequency 10GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC462
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181310-HMC462LP5
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC462LP5 CAD Model

Description

The HMC462LP5 is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This LNA operates in the frequency range of 17.7 GHz to 31.5 GHz, making it an excellent choice for a wide range of applications in the microwave and millimeter-wave spectrum.

Key Features

  • Frequency Range: 17.7 GHz to 31.5 GHz, covering key bands for satellite communications, radar systems, and various military applications.
  • Gain: The HMC462LP5 provides high gain performance with a typical gain of 14 dB which is essential for signal amplification in RF systems.
  • Noise Figure: It boasts a low noise figure of 2.5 dB typically, ensuring minimal added noise to the received signal and thereby improving system sensitivity.
  • Output Power: The device delivers an output power (P1dB) of 19 dBm, which indicates its ability to handle higher power levels without significant distortion.
  • Supply Voltage: The LNA operates on a single supply voltage of +3V to +5V, providing flexibility in various circuit designs.
  • Package: It comes in a compact 5x5mm QFN package, which is suitable for space-constrained applications while providing excellent RF and thermal performance.

Applications

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) systems
  • Millimeter-wave sensors
  • Military & space applications
  • Test instrumentation

The HMC462LP5 is a testament to Analog Devices' commitment to providing advanced RF components that push the boundaries of performance. Its robust design and high reliability make it a preferred choice for engineers and designers looking to enhance the capability and efficiency of their high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9371 $72.9371
2+ $59.8463 $119.6926
3+ $57.9752 $173.9256
5+ $56.1053 $280.5265
6+ $54.2353 $325.4118
8+ $48.6243 $388.9944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess