EN
  • EN
  • DE

HMC459-SX

Part No HMC459-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-18GHZ DIE / RF Amplifier IC General Purpose 0Hz ~ 18GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 0Hz ~ 18GHz
P1dB 25dBm
Gain 17dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 8V
Current - Supply 290mA
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC459
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-2583,1127-2583-ND,HMC459SX,-2735-HMC459-SX,2156-HMC459-SX-505,505-HMC459-SX
Standard Package 2
Win Source Part Number 1223638-HMC459-SX
Ultra Librarian 3D Model Ultra Librarian HMC459-SX CAD Model

Description

The HMC459-SX is a state-of-the-art GaAs pHEMT MMIC Power Amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is designed to offer exceptional performance in terms of power and efficiency, making it an ideal choice for a wide range of applications, including point-to-point radios, VSAT, military and space, as well as broadband communications systems.

Key Features

  • Frequency Range: The HMC459-SX operates within a broad frequency range, making it versatile for various applications.
  • High Output Power: It delivers a high output power level, ensuring strong signal transmission and reception for reliable communication.
  • High Gain: The amplifier provides high gain, which enhances the signal strength and improves the overall system performance.
  • High Efficiency: With its high-efficiency design, the HMC459-SX minimizes power consumption, which is crucial for battery-powered or energy-sensitive systems.
  • Excellent Linearity: The product offers excellent linearity, which is essential for maintaining signal fidelity and reducing distortion.

Applications

  • Point-to-Point Radios
  • VSAT
  • Military & Space
  • Broadband Communications Systems

Product Specifications

Parameter Value
Frequency Range Specified Range (GHz)
Output Power (P1dB) Specified Power (dBm)
Gain Specified Gain (dB)
Supply Voltage Specified Voltage (V)

The HMC459-SX is packaged in a robust, hermetically sealed package, ensuring its reliability and performance in even the most demanding environments. With its impressive specifications and the backing of Analog Devices' expertise, this amplifier stands out as a top choice for designers and engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $353.0793 $353.0793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess