EN
  • EN
  • DE

HMC451LP3TR

Part No HMC451LP3TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 5GHZ-20GHZ 16QFN / RF Amplifier IC VSAT 5GHz ~ 20GHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 5GHz ~ 20GHz
P1dB 19.5dBm
Gain 19dB
Noise Figure 7dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 114mA
Test Frequency 5GHz ~ 20GHz
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC451
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920420-HMC451LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC451LP3TR CAD Model

Description

Analog Devices Inc. HMC451LP3TR

The HMC451LP3TR from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Medium Power Amplifier that is designed to offer excellent power and gain performance in a compact 3x3 mm QFN package. This versatile amplifier is suitable for a wide range of applications, including point-to-point radios, VSAT, military & space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: This amplifier operates over a broad frequency range of 5.5 to 18 GHz, making it ideal for use in a variety of RF and microwave applications.
  • Gain: It provides a high gain of 17 dB, ensuring strong signal amplification.
  • Output Power: The HMC451LP3TR delivers +27 dBm of saturated output power (P1dB), providing robust signal strength for demanding applications.
  • Supply Voltage: It operates on a supply voltage of +5V, integrating seamlessly with standard power supplies.
  • Package: The product is offered in a RoHS-compliant, leadless 3x3 mm QFN package, which is suitable for surface mount technology (SMT) and saves valuable board space.

Applications

With its wide frequency range and high power output, the HMC451LP3TR is an excellent choice for a variety of applications, including:

  • Test instrumentation
  • Military and space hardware
  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Wireless local area network (WLAN)
  • Fiber optic communication systems

Product Quality and Support

Analog Devices Inc. is known for its commitment to product quality and reliability, and the HMC451LP3TR is no exception. The product is manufactured to meet the highest industry standards and is backed by the company's comprehensive technical support. Customers can rely on the HMC451LP3TR for consistent performance and durability in their critical communication systems and high-frequency applications.

Whether you're designing a sophisticated military communication system or a high-speed data link for telecommunications, the HMC451LP3TR from Analog Devices Inc. offers the performance and reliability you need in a compact, easy-to-integrate package.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess