The HMC391LP4ETR from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) that operates in the frequency range of DC to 40 GHz. This versatile component is housed in a compact 4x4 mm QFN leadless package, which makes it an ideal choice for integration in space-constrained applications.
Designed to deliver exceptional noise performance with a noise figure as low as 2.5 dB, the HMC391LP4ETR is perfect for demanding RF and microwave applications. Its high gain, typically 11 dB at 26 GHz, allows for superior signal amplification, making it an excellent choice for use in radar systems, satellite communications, and telecommunications infrastructure.
The device also features a wideband operation, meaning it can maintain consistent performance across a broad range of frequencies. This attribute simplifies design processes for engineers by reducing the need for multiple components. Furthermore, the HMC391LP4ETR offers a P1dB output power of 18 dBm, which ensures a good linear response and makes it suitable for applications requiring a high dynamic range.
Robust and reliable, the HMC391LP4ETR is designed with the quality that Analog Devices Inc. is known for. It is capable of withstanding the rigorous demands of both commercial and military applications. The device also features an I/O matched to 50 Ohms, which minimizes the need for external components and reduces design complexity.
For ease of use, the HMC391LP4ETR comes in a RoHS-compliant, surface-mount package, ready for automated assembly processes. This product is available in tape and reel packaging, which facilitates efficient pick-and-place manufacturing.
Whether it's for RF front-ends, test equipment, or broadband communications, the HMC391LP4ETR by Analog Devices Inc. offers a blend of performance, integration, and reliability that is hard to match.
Key Features:
- Frequency Range: DC to 40 GHz
- Low Noise Figure: 2.5 dB
- Gain: 11 dB at 26 GHz
- P1dB Output Power: 18 dBm
- 50 Ohm Matched I/O
- 4x4 mm QFN Leadless Package
- RoHS Compliant