EN
  • EN
  • DE

HMC327MS8GETR

Part No HMC327MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC PWR AMP 3-4GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 3GHz to 4GHz
P1dB 27dBm
Gain 21dB
Noise Figure 5dB
RF Type WLL, WLAN
Supply Voltage - Operating 5V
Operating Supply Current 250mA
Test Frequency 3.5GHz
Case / Package 8-MSOP
Win Source Part Number 129694-HMC327MS8GETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC327MS8GETR CAD Model

Description

The HMC327MS8GETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This mixer is designed to provide excellent local oscillator (LO) to radio frequency (RF) and intermediate frequency (IF) isolation due to optimized balun structures, making it an ideal choice for a wide range of wireless applications such as cellular/4G infrastructure, ISM, and satellite communications.

Key Features

  • Frequency Range: The HMC327MS8GETR operates over a broad frequency range, with the RF and LO frequencies from 3 GHz to 4 GHz and the IF frequency from DC to 1 GHz, allowing for versatile use in various communication systems.
  • Conversion Loss: It features a low conversion loss, which increases the overall efficiency of the signal conversion process, thereby improving the performance of the entire communication system.
  • LO/RF Isolation: The device offers excellent LO to RF isolation, which minimizes the leakage of the LO signal into the RF path, a critical parameter for maintaining signal integrity in mixers.
  • Package Type: Enclosed in an MSOP-8 (MS8) package, the HMC327MS8GETR is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an extended industrial temperature range, ensuring reliability and consistent performance across diverse environmental conditions.

Applications

The HMC327MS8GETR is engineered to meet the demanding requirements of high-frequency signal processing in advanced communication systems. Its applications include, but are not limited to:

  • Point-to-point and point-to-multipoint radios
  • Wireless local loop
  • VSAT/Satcom
  • Test equipment and sensors
  • Military and space

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the HMC327MS8GETR is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance for critical communication infrastructure. The product is also available in tape and reel packaging, making it suitable for automated assembly processes.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess