EN
  • EN
  • DE

HMC311LP3ETR

Part No HMC311LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK AMP 16SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 6GHz
P1dB 13dBm
Gain 14dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 74mA
Case / Package 16-SMT (3x3)
Win Source Part Number 001627-HMC311LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC311LP3ETR CAD Model

Description

Analog Devices Inc. HMC311LP3ETR: A High-Performance MMIC Amplifier

The HMC311LP3ETR from Analog Devices Inc. is a high-quality, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed to offer excellent performance across a wide range of applications. This versatile amplifier is housed in a low-profile, surface-mount leadless package (LP3E), making it suitable for compact and high-density circuit designs.

Key Features

  • Frequency Range: The HMC311LP3ETR operates over a broad frequency range, making it ideal for diverse applications, including test equipment, defense electronics, and broadband telecommunications.
  • High Gain: With a high gain of 15 dB, this amplifier can boost weak signals without significant noise addition, ensuring signal integrity is maintained.
  • Output Power: It delivers a solid output power level (P1dB) of +17 dBm, which allows it to drive downstream components effectively.
  • Power Added Efficiency (PAE): The device exhibits a power added efficiency of 28%, which is beneficial for systems where power conservation is critical.
  • Single Supply Voltage: The HMC311LP3ETR operates from a single supply voltage of +5V, simplifying power supply design.
  • Leadless SMT Package: The leadless SMT package ensures compatibility with modern PCB assembly processes and reduces the overall footprint on the circuit board.

Applications

The HMC311LP3ETR is well-suited for a variety of RF and microwave applications, including:

  • Fixed and mobile broadband wireless systems
  • WLAN, WiMAX, and ISM band applications
  • RFID readers
  • Test instrumentation
  • Microwave radios and VSATs
  • Defense and space electronics

With its robust design and high performance, the HMC311LP3ETR is an excellent choice for designers who require an amplifier that can deliver reliable and consistent results across a range of demanding applications. Analog Devices Inc., renowned for their commitment to high-quality components, ensures that this MMIC amplifier meets the stringent requirements of today's rapidly evolving electronic landscape.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess