EN
  • EN
  • DE

HMC1082LP4E

Part No HMC1082LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MMIC MEDIUM POWER AMPLIFIER, 5.5 - 18 GHz | IC RF AMP GP 5.5GHZ-18GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 5.5GHz ~ 18GHz
P1dB 24dBm
Gain 22dB
RF Type General Purpose
Supply Voltage (V) 4V ~ 5V
Supply Current 220mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC1082
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181100-HMC1082LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1082LP4E CAD Model

Description

Product Overview: HMC1082LP4E by Analog Devices Inc.

The HMC1082LP4E, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to high-performance radio frequency (RF) solutions. This product is an integral part of a line of RF amplifiers that are designed to deliver exceptional quality and reliability for a wide range of applications.

Key Features

  • Frequency Range: The HMC1082LP4E operates over a broad frequency range, making it versatile for various RF applications.
  • Gain: It provides a high gain, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: The device ensures robust output power, contributing to strong signal transmission capabilities.
  • Package Type: Encased in a compact LP4E package, the HMC1082LP4E is designed for space-saving implementations without sacrificing performance.
  • Power Efficiency: With Analog Devices' cutting-edge technology, this amplifier offers power efficiency, which is crucial for reducing heat generation and power consumption.

Applications

The HMC1082LP4E is ideally suited for a variety of applications, including but not limited to:

  • Telecommunications
  • Satellite communications
  • Test instrumentation
  • Military and space applications
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its stringent quality control and the HMC1082LP4E is no exception. This product is built to meet high standards, ensuring consistent performance and durability across different operating conditions. The device's robust design makes it a reliable choice for critical and demanding RF systems.

Conclusion

With its combination of broad frequency range, high gain, and efficient power usage, the HMC1082LP4E from Analog Devices Inc. is an excellent choice for professionals seeking a high-quality RF amplifier. Whether for commercial or defense-related purposes, this product is designed to meet the challenges of modern RF applications and deliver superior performance.

You May Also Be Interested in

Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.0692 $87.0692
2+ $84.3483 $168.6966
3+ $81.6273 $244.8819
4+ $78.9064 $315.6256
5+ $70.7437 $353.7185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,008 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess