EN
  • EN
  • DE

HMC1010LP4ETR

Part No HMC1010LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description RF RMS PWR DETECTOR 3.9GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 3.9GHz
RF Type General Purpose
Input Range -50dBm to 10dBm
Accuracy ±1dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 50mA
Case / Package 24-QFN (4x4)
Win Source Part Number 1043632-HMC1010LP4ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC1010LP4ETR CAD Model

Description

Product Overview: HMC1010LP4ETR from Analog Devices Inc.

The HMC1010LP4ETR is a state-of-the-art RMS power detector designed by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to deliver accurate and reliable power measurement across a wide frequency range, making it an ideal choice for a variety of applications including RF and microwave communication systems, radar systems, and test instrumentation.

Encased in a compact 4x4 mm QFN leadless package, the HMC1010LP4ETR offers an impressive dynamic range and is capable of detecting signal levels from -55 dBm to +15 dBm. Its exceptional accuracy is maintained over a broad frequency range of 0 Hz to 10 GHz, which allows it to be used with a wide array of signal types, from complex modulated carriers to simple continuous wave (CW) signals.

The device incorporates a temperature-compensated Schottky diode RMS detector and a precision logarithmic amplifier, providing a linear-in-dB response with a typical logarithmic slope of 29 mV/dB. This feature simplifies the conversion of RF signal strength into a usable voltage that is directly proportional to the logarithm of the input power, thereby facilitating easy integration into RF systems without the need for complex calibration procedures.

Furthermore, the HMC1010LP4ETR boasts a fast response time, making it suitable for both burst and continuous signal applications. Its low power consumption is another highlight, ensuring that it can be integrated into portable and battery-powered devices without significantly impacting their power budget.

For design flexibility, the device offers a single-ended RF input and provides an output voltage that is directly readable by a variety of analog-to-digital converters (ADCs), making it an excellent choice for digital systems. The HMC1010LP4ETR also features an enable/disable function that allows for power savings during idle periods.

With its robust performance and versatile features, the HMC1010LP4ETR from Analog Devices Inc. is a premium choice for engineers and designers looking to incorporate precise power detection capabilities into their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess