EN
  • EN
  • DE

HMC1010LP4E

Part No HMC1010LP4E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description RMS POWER DETECTOR DC - 3.9 GHz | IC RF DETECT 0HZ-3.9GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 3.9GHz
RF Type General Purpose
Input Range -50dBm ~ 10dBm
Accuracy ±1dB
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 50mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC1010
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181082-HMC1010LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC1010LP4E CAD Model

Description

Analog Devices Inc. HMC1010LP4E: High-Performance RMS Power Detector

The HMC1010LP4E from Analog Devices Inc. is a state-of-the-art RMS power detector designed to provide precise and reliable measurement of signal strength across a wide frequency range. This high-performance component is an essential building block in RF and microwave communication systems, offering unparalleled accuracy in power detection for both complex modulated signals and simple continuous wave (CW) signals.

Key Features

  • Wide Frequency Range: The HMC1010LP4E operates effectively across a broad frequency spectrum from 0 to 10 GHz, making it versatile for various applications including cellular, satellite communications, and test equipment.
  • Accurate RMS Measurement: It delivers true RMS measurement, ensuring accurate detection of power levels regardless of the signal waveform, which is critical for modern communication systems utilizing complex modulation schemes.
  • High Dynamic Range: With a dynamic range of 60 dB, this device can accurately measure very weak signals as well as strong ones without the need for additional external components or range-switching mechanisms.
  • Fast Response Time: The HMC1010LP4E provides a rapid response time, which is essential for real-time monitoring and control in fast-paced communication environments.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it suitable for portable and battery-powered applications where power conservation is crucial.

Applications

The HMC1010LP4E is ideal for a variety of applications that require precise power measurement, including:

  • Wireless base stations
  • RFID systems
  • Point-to-point microwave links
  • Spectrum analyzers
  • Power monitoring in communication systems

Package and Integration

Encased in a compact 4x4 mm QFN package, the HMC1010LP4E is designed for easy integration into system designs. It also features an on-chip temperature sensor and a power-down mode for additional functionality and power management. Its integration-friendly design allows for straightforward incorporation into various circuit topologies, ensuring a seamless fit into your existing and future designs.

With its robust performance and flexible operation, the HMC1010LP4E from Analog Devices Inc. is the go-to solution for engineers seeking a reliable and accurate RMS power detector for their high-frequency applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,324 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess