EN
  • EN
  • DE

LTC6405IUD#PBF

Part No LTC6405IUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6405
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6405IUDPBF,-2735-LTC6405IUD#PBF
Standard Package 121
Win Source Part Number 1321604-LTC6405IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6405IUD#PBF CAD Model

Description

Product Overview: LTC6405IUD#PBF from Analog Devices Inc.

The LTC6405IUD#PBF is a high-performance, differential amplifier designed by Analog Devices Inc., one of the leading companies in the field of high-performance analog technology. This component is specifically engineered to provide precision signal conditioning in applications that demand a high degree of accuracy and speed.

With its fully differential input and output, the LTC6405IUD#PBF is optimized for driving high-speed analog-to-digital converters (ADCs). It features a low distortion and a low noise figure, making it an ideal choice for high-end communication systems, medical equipment, and instrumentation that require clean and reliable signal processing.

Key Features:

  • High Linearity: The device boasts an outstanding linearity with a third-order intercept point (IP3) that ensures minimal distortion in complex signal environments.
  • Low Noise: With its low input-referred noise, the LTC6405IUD#PBF preserves signal integrity, which is crucial for precision applications.
  • Wide Bandwidth: The amplifier provides a wide bandwidth, enabling it to handle high-speed signals without compromising performance.
  • Adjustable Gain: Users can set the gain configuration according to their specific requirements, offering flexibility in a variety of circuit designs.
  • Power Efficiency: The device operates with a low power consumption, which is essential for portable and battery-powered applications.

Applications:

  • Differential ADC Driver
  • Communications Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition

The LTC6405IUD#PBF comes in a compact QFN-16 package, making it suitable for space-constrained applications while still providing excellent thermal performance. Its industrial temperature range also ensures reliable operation under varying environmental conditions.

Analog Devices Inc. has a reputation for producing high-quality components that are rigorously tested for performance and durability. The LTC6405IUD#PBF is no exception and is a testament to the company's commitment to delivering advanced solutions that meet the stringent requirements of today's sophisticated electronic systems.

For engineers and designers looking for a differential amplifier that offers precision, speed, and reliability, the LTC6405IUD#PBF from Analog Devices Inc. is an exceptional choice that stands out in its class.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess