EN
  • EN
  • DE

LTC4449IDCB#TRPBF

Part No LTC4449IDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 6.5V
Logic Voltage - VIL, VIH 3V, 6.5V
Current - Peak Output (Source, Sink) 3.2A, 4.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42 V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number LTC4449
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336980-LTC4449IDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4449IDCB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4449IDCB#TRPBF High-Speed Synchronous N-Channel MOSFET Driver

The LTC4449IDCB#TRPBF is a high-performance, high-speed synchronous N-Channel MOSFET driver designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact device is engineered to drive both the top and bottom N-Channel MOSFETs in a synchronous rectifier configuration, making it an ideal choice for high-frequency power conversion applications.

With its wide input supply range of 4V to 14V, the LTC4449IDCB#TRPBF can accommodate various supply voltages, providing flexibility in system design. The driver is capable of delivering up to 2.4A of peak output current, ensuring that the connected MOSFETs are switched rapidly and efficiently, minimizing power losses and improving overall efficiency.

The LTC4449IDCB#TRPBF boasts a robust feature set that includes powerful 1Ω pull-down and 2Ω pull-up drivers. This ensures that the MOSFET gates are driven hard, reducing transition times and minimizing the interval during which both the high-side and low-side MOSFETs are conducting, a phenomenon known as "shoot-through" which can lead to increased power dissipation.

Additionally, the driver incorporates adaptive shoot-through protection to prevent cross-conduction and further enhance performance. Its strong drive capability is complemented by a fast 8ns rise and fall time, which is critical for applications that require high switching frequencies.

The LTC4449IDCB#TRPBF also features a supply-independent TTL/CMOS-compatible input threshold, which simplifies the interfacing with control circuitry. The driver comes in a compact, thermally efficient 6-pin DFN package with a low-profile of only 0.75mm, making it suitable for space-constrained applications.

Designed with reliability in mind, the LTC4449IDCB#TRPBF includes an under-voltage lockout (UVLO) function that ensures the driver operates only when the supply voltage is adequate, thereby protecting the MOSFETs and the driver itself from under-voltage conditions.

In conclusion, the LTC4449IDCB#TRPBF from Analog Devices Inc. is a high-quality, versatile MOSFET driver that offers exceptional performance for power conversion applications, including computing systems, telecommunications, and industrial equipment. Its robust design and advanced features ensure efficient, reliable operation in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6325 $51.7950
15+ $7.0831 $106.2465
22+ $6.8617 $150.9574
31+ $6.6404 $205.8524
39+ $6.4190 $250.3410
53+ $5.7550 $305.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess