EN
  • EN
  • DE

HMC694LP4E

Part No HMC694LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 6GHZ-17GHZ 24SMT / RF Amplifier IC General Purpose 6GHz ~ 17GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 6GHz ~ 17GHz
P1dB 22dBm
Gain 22dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 175mA
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC694
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANAHMC694LP4E,2156-HMC694LP4E,-2735-HMC694LP4E,1127-1530
Standard Package 1
Win Source Part Number 1319344-HMC694LP4E
Ultra Librarian 3D Model Ultra Librarian HMC694LP4E CAD Model

Description

The HMC694LP4E from Analog Devices Inc. is a high-performance, wideband Direct Digital Synthesizer (DDS) that incorporates advanced features and robust design for superior signal generation in a variety of applications. This versatile component is an ideal choice for engineers looking to implement frequency agile solutions in communications, instrumentation, and radar systems.

Key Features

  • Frequency Range: The HMC694LP4E operates over a wide frequency range, making it suitable for generating complex waveforms across various bands.
  • High Resolution: With its fine frequency resolution, this DDS allows for precise control over signal generation, ensuring accurate and stable outputs.
  • Programmable Modulation: It supports advanced modulation capabilities, enabling the implementation of complex modulation schemes for modern communication systems.
  • Low Phase Noise: The device is engineered to produce signals with low phase noise, which is crucial for high-fidelity and low-error-rate communications.
  • Integrated Features: The HMC694LP4E includes an integrated digital-analog converter (DAC) and other on-chip components that reduce the need for external circuitry, simplifying design and saving board space.

Applications

  • Wireless Communications
  • Test and Measurement Equipment
  • Phased Array Radar Systems
  • Electronic Warfare
  • Signal Synthesis

Designed for ease of use, the HMC694LP4E comes in a compact 4x4 mm QFN package that is compatible with standard surface-mount technology, facilitating easy integration into a wide range of systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of the HMC694LP4E in their projects.

Whether you are developing sophisticated communication systems or precise measurement instruments, the HMC694LP4E by Analog Devices Inc. offers a combination of performance, flexibility, and reliability that can help you meet your design goals.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess