EN
  • EN
  • DE

HMC451LP3

Part No HMC451LP3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 5GHZ-18GHZ 16QFN / RF Amplifier IC General Purpose 5GHz ~ 18GHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 5GHz ~ 18GHz
P1dB 19dBm
Gain 16dB
Noise Figure 7dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 150mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC451
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338113-HMC451LP3
Ultra Librarian 3D Model Ultra Librarian HMC451LP3 CAD Model

Description

The HMC451LP3 from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC Medium Power Amplifier that operates in the frequency range of 5.5 to 18 GHz. Designed to deliver exceptional output power and gain while maintaining a low noise figure, this amplifier is an ideal choice for a variety of RF and microwave applications.

Key Features

  • Frequency Range: 5.5 - 18 GHz, providing a broad range of operation for various applications such as radar, ECM, and space communication.
  • Gain: 17 dB typical gain across the frequency band, ensuring strong signal amplification.
  • Output Power: Delivers +27 dBm of saturated output power, enabling robust signal output for demanding environments.
  • Power Added Efficiency: PAE of 20% at 18 GHz, which is indicative of efficient power conversion and reduced thermal load.
  • Supply Voltage: +5V single supply voltage for ease of integration into a variety of systems.
  • Package: The HMC451LP3 comes in a 3x3 mm QFN leadless package, which is compact and suitable for space-constrained applications.

Applications

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Test instrumentation
  • Military & space
  • Radar and ECM systems

Performance and Quality

Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, the HMC451LP3 is built with quality and reliability in mind. Its robust design ensures stable operation over a wide range of environmental conditions. The amplifier's excellent linearity and thermal performance make it a versatile component for both commercial and military applications.

Conclusion

The HMC451LP3 is a testament to Analog Devices Inc.'s commitment to providing advanced RF solutions. Its combination of wide frequency range, high gain, and efficient power conversion makes it a compelling choice for engineers and designers looking to enhance their RF and microwave systems' performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1933 $66.3866
4+ $27.2356 $108.9424
6+ $26.3845 $158.3070
8+ $25.5334 $204.2672
11+ $24.6822 $271.5042
14+ $22.1289 $309.8046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess