EN
  • EN
  • DE

ADUM4221ARIZ-RL

Part No ADUM4221ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description ISO 1/2 BRIDGE DRV W/DEADTIME UV / Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 2.5V ~ 6.5V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 30ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4221
Other Names 505-ADUM4221ARIZ-RLTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1253530-ADUM4221ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4221ARIZ-RL CAD Model

Description

ADUM4221ARIZ-RL: High-Performance Isolated Gate Driver from Analog Devices Inc.

The ADUM4221ARIZ-RL, manufactured by Analog Devices Inc., is an advanced isolated gate driver specifically designed for driving insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This component is a crucial element in applications requiring reliable isolation between the low voltage and high voltage circuits, such as industrial inverters, motor controllers, and switching power supplies.

The ADUM4221ARIZ-RL utilizes Analog Devices' proprietary iCoupler® technology to provide robust galvanic isolation between the input and output sides. This technology is based on magnetic coupling with a silicon dioxide (SiO2) insulator to ensure a high isolation voltage of 5 kV RMS and to provide safety and protection against high voltage transients.

With its integrated, isolated, half-bridge driver architecture, the ADUM4221ARIZ-RL offers a range of features that enhance performance and ease of use. It supports a wide operating voltage range from 15 V to 30 V, making it versatile for various power levels. Additionally, the device provides a high peak output current of 4 A, ensuring efficient switching of power devices and reducing switching losses.

The ADUM4221ARIZ-RL comes in a compact, surface-mount LGA package, which is ideal for space-constrained applications. Its reduced package size does not compromise performance, as the device still offers excellent thermal performance and high reliability. Moreover, it is characterized for operation over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

In terms of safety and regulatory compliance, the ADUM4221ARIZ-RL meets UL, CSA, VDE, and CQC standards, ensuring that it can be used in a wide array of global applications with confidence. This product is available in reel packaging, denoted by the suffix “-RL,” which facilitates efficient assembly for high-volume production.

Overall, the ADUM4221ARIZ-RL from Analog Devices Inc. represents a blend of high performance, reliability, and safety, making it an excellent choice for designers seeking to create robust and efficient electrical systems with stringent isolation requirements.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3587 $51.5109
17+ $6.0379 $102.6443
26+ $5.8493 $152.0818
36+ $5.6606 $203.7816
46+ $5.4719 $251.7074
62+ $4.9058 $304.1596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess