EN
  • EN
  • DE

ADRV9361-Z7035

Part No ADRV9361-Z7035
Manufacturer Analog Devices Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE CELLULAR U.FL SMD / Cellular LTE Transceiver Module 70MHz ~ 6GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Analog Devices Inc.
Package Bulk
RF Family/Standard Cellular
Protocol LTE
Frequency 70MHz ~ 6GHz
Serial Interfaces SPI
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part AD9361
Current - Receiving 175mA ~ 445mA
Current - Transmitting 240mA ~ 820mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number ADRV9361
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1351961-ADRV9361-Z7035
Ultra Librarian 3D Model Ultra Librarian ADRV9361-Z7035 CAD Model

Description

ADRV9361-Z7035 RF Agile Transceiver™

The ADRV9361-Z7035 from Analog Devices Inc. is a highly integrated Radio Frequency (RF) Agile Transceiver™ designed for use in 3G and 4G base station applications. Its versatility and performance make it ideal for a broad range of transceiver applications. The device combines an RF front end with a flexible mixed-signal baseband section and integrated frequency synthesizers, simplifying design-in by providing a configurable digital interface to a processor.

The ADRV9361-Z7035 is built upon the industry-proven technology of the AD9361, delivering a complete radio design that can tune from 70 MHz to 6 GHz. It also supports wideband and narrowband tuning (200 kHz to 56 MHz). This transceiver is capable of supporting multiple standards and bands on the same hardware, reducing the need for costly and time-consuming hardware changes.

Key features of the ADRV9361-Z7035 include:

  • Dual-channel transceiver with integrated 12-bit DACs and ADCs
  • Full duplex operation with independent frequency synthesizers for transmit and receive
  • Support for TDD and FDD operation
  • Highly configurable signal chain elements
  • Automatic gain control, quadrature correction, DC offset correction, and digital filtering
  • Low power consumption
  • 70 MHz to 6 GHz operation
  • Flexible SPI and LVDS digital interface options
  • Integrated with the Xilinx Zynq-7035 SoC

The integration of the Xilinx Zynq-7035 SoC allows users to combine the RF signal processing on the ADRV9361-Z7035 with powerful programmable logic and high-performance ARM Cortex-A9 processors. This enables the creation of sophisticated and efficient system designs through a reduction in the number of discrete components required.

With its comprehensive feature set, the ADRV9361-Z7035 is well-suited for a variety of applications, including small cell base stations, radio test equipment, and general-purpose radio systems. Its programmability and wideband capability also make it an excellent choice for education, research, and hobbyist projects that require a high-performance, flexible RF platform.

Overall, the ADRV9361-Z7035 from Analog Devices Inc. represents a leap forward in integrated RF transceiver design, offering designers a scalable and cost-effective solution that meets the demanding requirements of today's wireless communication systems.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess