EN
  • EN
  • DE

ADPA7007AEHZ

Part No ADPA7007AEHZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 20GHZ-44GHZ 18CLCC / RF Amplifier IC General Purpose 20GHz ~ 44GHz 18-CLCC (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADPA
Package Strip
Frequency 20GHz ~ 44GHz
P1dB 30dBm
Gain 20.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 4V ~ 5V
Current - Supply 1.4A
Test Frequency 26GHz ~ 34GHz
Mounting Type Surface Mount
Package / Case 18-LCQFN Exposed Pad
Supplier Device Package 18-CLCC (7x7)
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.33.0001
Win Source Part Number 1345512-ADPA7007AEHZ
Ultra Librarian 3D Model Ultra Librarian ADPA7007AEHZ CAD Model

Description

The ADPA7007AEHZ is a state-of-the-art silicon germanium (SiGe) power amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This power amplifier operates within the 20 GHz to 44 GHz frequency range, making it an ideal choice for a variety of applications including point-to-point radios, military and space equipment, and radar systems.

Key Features:

  • Frequency Range: 20 GHz to 44 GHz, providing broad coverage for multiple applications.
  • Output Power: Delivers a saturated output power (Psat) of 22 dBm, ensuring strong signal transmission for reliable communication.
  • Gain: Features a high gain of 22 dB that allows for significant signal amplification.
  • Power Added Efficiency (PAE): Offers a power-added efficiency of 15%, optimizing the power consumption for the system's needs.
  • Supply Voltage: Operates on a 5V supply voltage, compatible with common system power rails.
  • Package: Comes in a compact 4 mm × 4 mm, 24-lead LFCSP (lead frame chip scale package), which is suitable for space-constrained applications.

Applications:

  • Point-to-point and point-to-multipoint radios
  • Military and space communication systems
  • Radar and electronic warfare
  • Test instrumentation

The ADPA7007AEHZ power amplifier is built with Analog Devices' advanced SiGe process, which provides excellent performance across a wide range of temperatures and environmental conditions. This product is designed to meet the rigorous demands of high-frequency communication and radar systems, where reliability and efficiency are paramount.

With its robust design and versatile features, the ADPA7007AEHZ is an excellent choice for engineers looking to enhance the performance of their high-frequency systems. Analog Devices Inc. backs this product with comprehensive technical support and documentation, ensuring seamless integration into your design.

For detailed specifications, application notes, and support resources, please visit the Analog Devices website.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,759.3985 $1,759.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess