EN
  • EN
  • DE

AD9543BCPZ

Part No AD9543BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 48LFCSP / Clock Synchronizer IC 2.4GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Synchronizer
PLL Yes
Input Differential or Single-Ended
Output CML, HCSL, LVDS or Single-Ended
Number of Circuits 2
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9543
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD9543BCPZ
Standard Package 1
Win Source Part Number 1321307-AD9543BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9543BCPZ CAD Model

Description

AD9543BCPZ - Precision Network Synchronization Clock Generator

The AD9543BCPZ is a state-of-the-art network synchronization clock generator from Analog Devices, Inc., designed to deliver high-performance timing solutions for a wide range of networking and communication applications. This device provides a multi-output clock, which can generate up to four independent output frequencies, making it ideal for complex systems that require a variety of synchronized clock signals.

Key Features:

  • Multiple Outputs: The AD9543BCPZ features four configurable output channels, each capable of generating independent frequency signals tailored to specific application needs.
  • High Precision: With its advanced PLL (Phase-Locked Loop) technology, the device ensures tight frequency accuracy and stability, essential for maintaining synchronization in high-speed networks.
  • Low Jitter: The device boasts excellent jitter performance, which is critical for maintaining signal integrity in digital communication systems.
  • Flexibility: The AD9543BCPZ offers a wide range of programmable options, allowing designers to customize the clock outputs for various applications, including data centers, wireless infrastructure, and broadcast video systems.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a low power consumption, contributing to the overall energy savings of the system it is integrated into.

Applications:

  • Telecommunications and Networking Equipment
  • Wireless Infrastructure
  • Data Centers
  • Broadcast Video Systems
  • Industrial and Instrumentation Systems

The AD9543BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which allows for space-saving on the PCB without compromising performance. Its robust design ensures reliable operation even in harsh industrial environments. By integrating the AD9543BCPZ into your system, you can achieve precise timing and synchronization that is critical for modern digital networks to function efficiently and reliably.

As a product of Analog Devices, Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD9543BCPZ is backed by the company's reputation for quality, performance, and support.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3892 $73.3892
2+ $60.2168 $120.4336
3+ $58.3350 $175.0050
4+ $56.4532 $225.8128
5+ $54.5715 $272.8575
7+ $48.9262 $342.4834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess