EN
  • EN
  • DE

AD7606C-16BSTZ

Part No AD7606C-16BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64LQFP / 16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Serial, SPI, Parallel
Configuration PGA-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.25V
Features PGA, Simultaneous Sampling, True Bipolar, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD7606C-16BSTZ,505-AD7606C-16BSTZ
Standard Package 1
Win Source Part Number 1318436-AD7606C-16BSTZ
Ultra Librarian 3D Model Ultra Librarian AD7606C-16BSTZ CAD Model

Description

Product Overview: AD7606C-16BSTZ from Analog Devices Inc.

The AD7606C-16BSTZ is a robust, precision analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is part of the AD7606 family and is particularly suitable for applications requiring high-precision signal acquisition, such as industrial data acquisition systems, medical instruments, and energy management systems.

Featuring a 16-bit resolution, the AD7606C-16BSTZ provides a high level of accuracy and noise performance. It operates over a wide input voltage range and includes eight analog input channels, making it an excellent choice for multi-channel applications. The device comes in a small 64-LFCSP (Lead Frame Chip Scale Package), which allows for a compact design footprint while offering excellent thermal performance.

One of the key features of the AD7606C-16BSTZ is its simultaneous sampling capability, which ensures that all eight channels are sampled at the same time, eliminating the need for phase delay compensation among different channels. This is critical in applications where phase information is important, such as in power quality analysis and motor control.

The device also boasts an overvoltage protection feature for the analog input voltage range, safeguarding the ADC from transient voltage spikes that can occur in harsh industrial environments. Furthermore, the AD7606C-16BSTZ provides flexible interface options, including a parallel interface and a serial interface (SPI), ensuring easy integration with a variety of microcontrollers and digital signal processors.

The ADC operates over a temperature range of -40°C to +85°C, ensuring reliable performance even under extreme conditions. In addition, the AD7606C-16BSTZ has an on-board reference and reference buffer, which simplifies the design process by reducing the need for external components.

Overall, the AD7606C-16BSTZ from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, multi-channel ADC that combines accuracy, reliability, and ease of use in a space-saving package.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3227 $70.3227
2+ $57.7007 $115.4014
3+ $55.8975 $167.6925
4+ $54.0944 $216.3776
5+ $52.2912 $261.4560
7+ $46.8818 $328.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess