EN
  • EN
  • DE

ADV7343BSTZ

Part No ADV7343BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VIDEO W/DAC 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications DVD, Blu-Ray
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 077925-ADV7343BSTZ
Family Name ADV7343
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7343BSTZ CAD Model

Description

ADV7343BSTZ: High-Performance Video Encoder from Analog Devices Inc.

The ADV7343BSTZ is a state-of-the-art video encoder integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced chip is capable of converting digital video signals into high-quality analog outputs, making it an ideal solution for a wide range of video processing applications.

Key Features

  • High-Quality Video Encoding: The ADV7343BSTZ supports various video formats including PAL, NTSC, and SECAM, ensuring compatibility with television standards worldwide.
  • Multiple Video Inputs: It can accept a wide range of video input formats, including RGB, YCrCb, and non-interlaced computer graphics video signals, providing flexibility for different video sources.
  • Advanced Digital Inputs: With a 12-bit DAC resolution, the encoder ensures excellent video output quality, and it supports both standard-definition (SD) and high-definition (HD) input resolutions.
  • Integrated Anti-Aliasing Filters: The built-in anti-aliasing filters help in reducing signal artifacts, thus ensuring a cleaner and crisper video output.
  • On-Chip Test Pattern Generation: The device features on-chip test pattern generation, which is useful for diagnostics and system calibration.

Applications

The versatility of the ADV7343BSTZ makes it suitable for a variety of applications, including:

  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Home entertainment systems, such as DVD players and set-top boxes
  • Medical imaging devices
  • Industrial and automotive video systems

Product Packaging and Availability

The ADV7343BSTZ is available in a 64-lead LQFP (Low Profile Quad Flat Package) that is designed for optimal space-saving on printed circuit boards. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, and provides comprehensive technical support for designers integrating the ADV7343BSTZ into their systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

With its robust feature set and reliable performance, the ADV7343BSTZ video encoder is a top choice for developers looking to create high-quality video systems.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4344 $64.3032
6+ $17.5872 $105.5232
9+ $17.0376 $153.3384
13+ $16.4880 $214.3440
16+ $15.9384 $255.0144
21+ $14.2896 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,356 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess