EN
  • EN
  • DE

ADP3418KRZ-REEL

Part No ADP3418KRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173288-ADP3418KRZ-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADP3418
Introduction Date January 04, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3418KRZ-REEL CAD Model

Description

Analog Devices Inc.'s ADP3418KRZ-REEL: A Robust Dual Bootstrapped 12 V MOSFET Driver

The ADP3418KRZ-REEL is a high-performance, dual bootstrapped 12 V MOSFET driver designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This device is specifically engineered to drive two N-channel MOSFETs in a synchronous buck power stage, which is a common configuration in high-efficiency converters that find their applications in a variety of electronic devices.

Encased in a compact SOIC-8 package, the ADP3418KRZ-REEL is presented on a reel, making it suitable for automated assembly processes, and is ideal for space-constrained environments. It operates over a wide supply voltage range from 4 V to 13.2 V, allowing it to accommodate various applications and ensuring compatibility with a broad range of power systems.

This MOSFET driver boasts an impressive feature set, which includes adaptive shoot-through protection to prevent both MOSFETs from conducting simultaneously, thus safeguarding the device from potential damage. Additionally, it offers a high peak current drive capability, which is essential for quickly charging and discharging the gate capacitance of the MOSFETs, leading to reduced switching times and improved overall efficiency.

The ADP3418KRZ-REEL also includes an undervoltage lockout (UVLO) feature that ensures the driver operates only when the supply voltage is within an acceptable range, enhancing the reliability and safety of the power system. Its industry-standard pinout makes it an easy drop-in replacement for existing designs, reducing design complexity and time to market for engineers.

With its fast switching performance, robust protection features, and high efficiency, the ADP3418KRZ-REEL is an excellent choice for power management solutions in computing systems, telecommunications, networking equipment, and other power-intensive applications. Analog Devices Inc.'s commitment to quality and performance ensures that this MOSFET driver will meet the stringent requirements of modern electronic systems, providing a dependable solution for power conversion challenges.

For detailed technical specifications, application notes, and support resources, users can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess