ADP3418JRZ-REEL Dual Bootstrapped, 12 V MOSFET Driver with Output Disable
The ADP3418JRZ-REEL from Analog Devices Inc. is a high-performance, dual bootstrapped MOSFET driver optimized for driving two N-channel MOSFETs, which are the main power switches in synchronous rectification buck converters. This integrated circuit (IC) is designed to provide efficient power management, particularly for CPU core power supplies in desktop and notebook computers. The ADP3418JRZ-REEL is a part of the REEL packaging series, indicating it is provided in tape and reel packaging for automated assembly processes.
Key features of the ADP3418JRZ-REEL include a wide supply voltage range of 4 V to 13.2 V, making it versatile for various applications. The driver is capable of operating at high frequencies with a fast propagation delay and transition times, ensuring efficient switching performance. The dual bootstrapped design enables the driver to support high-side and low-side MOSFET driving with ease.
One noteworthy function of the ADP3418JRZ-REEL is its output disable feature, which allows the user to shut off the output drivers. This feature is particularly useful for power-saving modes and for protection purposes. In addition, the IC includes an under-voltage lockout (UVLO) feature for both the high-side and low-side drivers, ensuring the MOSFETs are only operational when the supply voltage is within an acceptable range.
The device is offered in a compact 8-lead SOIC package, which is suitable for space-constrained applications while still providing excellent thermal performance. The ADP3418JRZ-REEL is also RoHS compliant and lead-free, meeting environmental standards and restrictions on hazardous substances.
With its robust design and advanced features, the ADP3418JRZ-REEL MOSFET driver from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable and high-performance solution for their power conversion applications.
Product Specifications:
- Manufacturer: Analog Devices Inc.
- Part Number: ADP3418JRZ-REEL
- Function: Dual Bootstrapped, 12 V MOSFET Driver
- Package Type: 8-Lead SOIC
- Supply Voltage Range: 4 V to 13.2 V
- Output Disable Feature
- Under-Voltage Lockout for Both High-Side and Low-Side Drivers
- RoHS Compliant and Lead-Free