EN
  • EN
  • DE

ADL5611ARKZ-R7

Part No ADL5611ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 30 MHz to 6 GHz RF/IF Gain Block | IC AMP W-CDMA 30MHZ-6GHZ SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 30MHz ~ 6GHz
P1dB 21dBm
Gain 22.2dB
Noise Figure 2.1dB
RF Type W-CDMA
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 94mA
Test Frequency 900MHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Family Part Number ADL5611
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140555-ADL5611ARKZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5611ARKZ-R7 CAD Model

Description

The ADL5611ARKZ-R7 is a high-performance RF/IF gain block amplifier from Analog Devices Inc., designed to deliver robust and consistent performance across a wide range of frequencies and applications. This versatile amplifier is an ideal solution for designers looking for a reliable component that can be used in a variety of RF systems, including wireless infrastructure, satellite communications, and defense electronics.

Key Features

  • Frequency Range: The ADL5611 operates over a broad frequency range, making it suitable for various applications from base stations to test equipment.
  • High Linearity: This device offers exceptional linearity, which is crucial for maintaining signal integrity in complex RF pathways.
  • Single Power Supply: The amplifier is designed to work with a single 5V power supply, simplifying power management in your circuit design.
  • Unmatched Versatility: Its flexible design allows it to be used in a wide array of RF and IF applications, ensuring compatibility with a multitude of systems.
  • Easy Integration: The ADL5611ARKZ-R7 comes in a compact, 7-lead SMT package, making it easy to integrate into space-constrained designs.

Performance Specifications

The amplifier boasts a flat gain response over its operating frequency range, ensuring consistent amplification across the band. It also features a high output IP3 (third-order intercept point), which is indicative of its ability to handle high-power signals without significant distortion. The noise figure is low, which is beneficial for maintaining a high signal-to-noise ratio in your system.

Applications

  • Wireless Infrastructure
  • Satellite Communications
  • Defense and Aerospace Systems
  • RF/IF Signal Chains
  • Test and Measurement Equipment

In conclusion, the ADL5611ARKZ-R7 from Analog Devices Inc. is a reliable and flexible RF/IF gain block amplifier that offers superior performance for a wide range of applications. Its robust design and ease of integration make it an excellent choice for engineers looking to enhance their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess