EN
  • EN
  • DE

ADL5592ACPZ

Part No ADL5592ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 250 MHz to 2400 MHz RF Variable Gain Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140551-ADL5592ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5592ACPZ CAD Model

Description

ADL5592ACPZ RF Amplifier by Analog Devices Inc.

The ADL5592ACPZ is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductor products. This amplifier is part of the company's extensive range of RF and microwave devices, tailored to meet the demanding requirements of communication, aerospace, and defense applications.

With a focus on delivering exceptional linearity and low noise figures, the ADL5592ACPZ is optimized for a variety of RF applications. It operates within a frequency range that makes it suitable for use in systems such as cellular base stations, RF instrumentation, and satellite communications. Its robust design ensures reliable performance even in the most challenging environmental conditions.

Key Features of the ADL5592ACPZ:

  • Frequency Range: The device supports a wide frequency range, making it versatile for use in multiple RF applications.
  • High Linearity: The ADL5592ACPZ provides excellent linearity, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: A low noise figure means that the amplifier adds minimal noise to the signal, preserving signal quality and improving system sensitivity.
  • Power Efficiency: Designed for power-sensitive applications, this amplifier offers efficient power consumption without sacrificing performance.
  • Durable Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5592ACPZ is both space-saving and durable, suitable for high-density PCB layouts.

The ADL5592ACPZ is equipped with advanced features that ensure ease of integration into various circuit designs. Its single-ended input and output configuration simplifies interfacing with other components, while on-chip matching provides a 50-ohm match to external circuitry, reducing the need for external components.

Analog Devices Inc. has a reputation for quality and reliability, and the ADL5592ACPZ is no exception. This amplifier is a testament to the company's commitment to providing high-quality components that drive innovation and performance in the electronics industry. Whether for commercial or industrial use, the ADL5592ACPZ stands out as a top choice for designers seeking to enhance their RF signal chain with a reliable and efficient amplifier.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7671 $67.0684
9+ $13.7572 $123.8148
13+ $13.3275 $173.2575
18+ $12.8979 $232.1622
24+ $12.4682 $299.2368
31+ $11.1781 $346.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess