EN
  • EN
  • DE

ADL5536ARKZ-R7

Part No ADL5536ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAAS AMP 1GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 20MHz to 1GHz
P1dB 19.7dBm (93.3mW)
Gain 19.4dB
Noise Figure 2.7dB
RF Type General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 105mA
Test Frequency 380MHz
Case / Package SOT-89-3
Win Source Part Number 087999-ADL5536ARKZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5536ARKZ-R7 CAD Model

Description

ADL5536ARKZ-R7: High-Performance RF/IF Gain Block

The ADL5536ARKZ-R7 is a versatile, high-performance RF/IF (Radio Frequency/Intermediate Frequency) gain block amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to deliver consistent, reliable performance in a variety of applications, including wireless infrastructure, broadband, and instrumentation.

Key Features

  • Frequency Range: The ADL5536ARKZ-R7 operates over a broad frequency range from 20 MHz to 1 GHz, making it suitable for a wide array of RF and IF applications.
  • High Gain: It provides a fixed gain of 20 dB, which enables it to amplify weak signals without the need for additional external components.
  • Single Power Supply: The device operates from a single 5 V supply, simplifying power supply design and reducing overall system complexity.
  • Excellent Linearity: With an output IP3 of 45 dBm, the amplifier maintains excellent linearity even at high output power levels.
  • Low Noise Figure: The ADL5536ARKZ-R7 features a low noise figure of 4.5 dB, ensuring minimal added noise to the signal chain.
  • Robust Temperature Performance: The amplifier is designed to perform consistently over an extended temperature range, making it suitable for demanding environments.
  • Package: It comes in a compact, 6-lead SOT-89 package, which is conducive to space-constrained applications.

Applications

The ADL5536ARKZ-R7 is ideal for use in a variety of applications, including:

  • Wireless infrastructure (such as cellular base stations, repeaters, and femtocells)
  • Broadband wireless access systems
  • Public safety radios
  • ISM band applications
  • RF/IF gain stages in instrumentation

With its combination of high gain, broad frequency range, and exceptional linearity, the ADL5536ARKZ-R7 from Analog Devices Inc. is a powerful solution for designers seeking to enhance the performance and reliability of their RF and IF signal chains. Its ease of integration and robustness make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6590 $51.2260
30+ $3.4274 $102.8220
46+ $3.3116 $152.3336
65+ $3.0800 $200.2000
85+ $2.9643 $251.9655
106+ $2.8485 $301.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,880 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess