EN
  • EN
  • DE

ADL5534ACPZ-R7

Part No ADL5534ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 20 MHz to 500 MHz IF Gain Block
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 20MHz ~ 500MHz
P1dB 20.4dBm (109.6mW)
Gain 19dB ~ 20.5dB
Noise Figure 3dB
RF Type General
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 98mA ~ 110mA
Test Frequency 380MHz
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (5x5)
Win Source Part Number 1140545-ADL5534ACPZ-R7
Manufacturer Homepage www.analog.com
Family Name ADL5534
Introduction Date May 21, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian ADL5534ACPZ-R7 CAD Model

Description

ADL5534ACPZ-R7 RF Amplifier by Analog Devices Inc.

The ADL5534ACPZ-R7 is a high-performance RF (Radio Frequency) amplifier manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is designed to provide a robust solution for various RF applications that require a high degree of signal amplification with low distortion.

Key Features

  • Frequency Range: The ADL5534ACPZ-R7 operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Gain: This amplifier provides a stable gain, which is essential for maintaining signal integrity across various conditions.
  • Low Noise Figure: With its low noise figure, the ADL5534ACPZ-R7 ensures that the signal-to-noise ratio is maintained, leading to clearer signal transmission and reception.
  • Output Power: It delivers a sufficient amount of output power, which is critical for driving subsequent stages in an RF signal chain without significant signal degradation.
  • Single Supply Operation: This device operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADL5534ACPZ-R7 is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • RF/IF gain blocks
  • General-purpose RF amplification
  • Test equipment and sensors
  • High-frequency or broadband communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADL5534ACPZ-R7 is no exception. It is built to meet high industry standards, ensuring reliable performance in demanding environments.

Whether you're designing a commercial communication system or a high-precision RF application, the ADL5534ACPZ-R7 from Analog Devices Inc. provides the performance and reliability you need to deliver superior results.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9564 $53.8692
7+ $14.7335 $103.1345
11+ $14.2730 $157.0030
15+ $13.8126 $207.1890
19+ $13.3522 $253.6918
26+ $11.9709 $311.2434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess