EN
  • EN
  • DE

ADL5505ACBZ-P7

Part No ADL5505ACBZ-P7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 450MHZ-6GHZ 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Series TruPwr™
Package Strip
Product Status Active
Frequency 450MHz ~ 6GHz
RF Type LTE, WiMax
Input Range -22dBm ~ 15dBm
Accuracy ±0.25dB
Voltage - Supply 2.5V ~ 3.3V
Current - Supply 1.8 mA
Mounting Type Surface Mount
Package / Case 4-WFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.79x0.79)
Base Product Number ADL5505
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 910448-ADL5505ACBZ-P7
Ultra Librarian 3D Model Ultra Librarian ADL5505ACBZ-P7 CAD Model

Description

Product Overview: ADL5505ACBZ-P7

The ADL5505ACBZ-P7 is a state-of-the-art RF (radio frequency) power detector from the renowned manufacturer Analog Devices Inc. This high-performance component is designed for use in a variety of RF applications, including but not limited to wireless infrastructure, RF instrumentation, and broadband communication systems.

Key Features

  • Frequency Range: The device operates over an extensive frequency range, making it suitable for diverse RF applications.
  • Accuracy: It offers excellent accuracy and temperature stability, ensuring reliable performance across different environmental conditions.
  • Dynamic Range: The ADL5505ACBZ-P7 boasts a wide dynamic range, providing precise measurement over a range of input power levels.
  • Integration: This component integrates a detector and a buffer in a single package, simplifying design and reducing the need for additional external components.
  • Package: Housed in a compact CBZ package, the ADL5505ACBZ-P7 is designed for space-constrained applications.

Applications

The versatility of the ADL5505ACBZ-P7 makes it ideal for a variety of applications, including:

  • Wireless base station equipment
  • RF power measurement for test and instrumentation
  • General-purpose RF detection and monitoring
  • Broadband communication systems

Quality and Reliability

As with all Analog Devices Inc. products, the ADL5505ACBZ-P7 is manufactured to the highest quality standards, ensuring robustness and long-term reliability. Its performance is backed by the company's commitment to innovation and excellence in the field of high-performance signal processing technology.

Ordering Information

The product is available with the ordering number ADL5505ACBZ-P7, and prospective customers can inquire directly with Analog Devices Inc. or through authorized distributors for purchasing information, including pricing and availability.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4260 $59.6860
26+ $4.4522 $115.7572
41+ $4.3130 $176.8330
56+ $4.1739 $233.7384
72+ $4.0348 $290.5056
96+ $3.6174 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess