EN
  • EN
  • DE

ADG721BRMZ

Part No ADG721BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin MSOP Tube / IC SWITCH DUAL SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 091284-ADG721BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG721
Introduction Date November 21, 1997
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG721BRMZ CAD Model

Description

ADG721BRMZ by Analog Devices Inc.

The ADG721BRMZ is a high-performance CMOS switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This switch is part of the ADG721 series, which is known for its low power consumption and high data throughput. The device comes in a compact MSOP (Micro Small Outline Package) that is well-suited for space-constrained applications.

The ADG721BRMZ operates with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for various system designs. This feature allows the switch to integrate seamlessly into both portable battery-powered devices and industrial systems that require a broader voltage range. The low power consumption of the ADG721BRMZ minimizes the impact on battery life, which is crucial for handheld and remote applications.

With its on-resistance profile being typically low at 4 ohms, the ADG721BRMZ ensures minimal signal distortion and attenuation, providing high signal integrity for precision applications. The switch also boasts fast switching times, with a typical tON of 0.4 µs and tOFF of 0.2 µs, which is essential for high-speed data acquisition and processing tasks.

The ADG721BRMZ features a 2:1 multiplexer/demultiplexer configuration, which offers flexibility in signal routing. This makes it a suitable choice for multiplexing and demultiplexing analog signals, audio signals, and in communication systems where multiple data channels need to be managed efficiently.

The device also includes robust ESD (Electrostatic Discharge) protection, which enhances its reliability and longevity in harsh environments. This protection safeguards the switch against unexpected voltage spikes that can occur during installation or operation.

Overall, the ADG721BRMZ from Analog Devices Inc. stands out for its low power consumption, high-speed performance, and flexibility, making it an excellent choice for a wide range of applications, including data acquisition systems, communication systems, and portable devices. Its small footprint, combined with high reliability, ensures that it can meet the stringent requirements of modern electronic designs.

Key Features:

  • Low on-resistance: 4 ohms typical
  • Single supply operation: 1.8V to 5.5V
  • Fast switching times: tON of 0.4 µs, tOFF of 0.2 µs
  • Compact MSOP package
  • 2:1 multiplexer/demultiplexer configuration
  • ESD protection
  • Low power consumption

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7592 $52.4248
39+ $2.5845 $100.7955
61+ $2.4972 $152.3292
87+ $2.3226 $202.0662
112+ $2.2353 $250.3536
140+ $2.1480 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess