EN
  • EN
  • DE

ADG5436BCPZ-REEL7

Part No ADG5436BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001005-ADG5436BCPZ-REEL7
Package Tape & Reel (TR)
Product Status Active
Grade -
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR)
Product Status Active
Base Product Number ADG5436
Ultra Librarian 3D Model Ultra Librarian ADG5436BCPZ-REEL7 CAD Model

Description

The ADG5436BCPZ-REEL7 is a high-performance, dual-channel analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness in a wide range of applications. This component is part of the industry-leading portfolio of Analog Devices' switch and multiplexer products, known for their reliability and precision.

Key Features

  • Fault Protection: The ADG5436BCPZ-REEL7 offers ±55 V overvoltage protection at the source and drain, ensuring the device remains protected against unexpected voltage spikes, which is critical for industrial and automotive applications.
  • Power Supply Range: It operates across a broad power supply range of ±9 V to ±22 V or +9 V to +40 V single supply, accommodating various design requirements and simplifying power supply design.
  • Low On-Resistance: With a low on-resistance of typically 4.5 Ω, this switch provides efficient signal transmission with minimal signal loss, making it ideal for precision analog applications.
  • High Current Carrying Capability: It can handle continuous current up to ±200 mA, which is suitable for driving heavier loads.
  • Extended Temperature Range: The device is operational over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility of the ADG5436BCPZ-REEL7 makes it an excellent choice for a variety of applications, including:

  • Automotive infotainment and body electronics
  • Industrial automation and process control systems
  • Data acquisition systems
  • Communication systems
  • Relay replacements

Package and Availability

The ADG5436BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and is available in tape and reel form, which facilitates easy integration into automated manufacturing processes. The product's part number indicates that it is provided in a 7-inch reel, which is typical for surface-mount technology (SMT) components, ensuring compatibility with high-volume production environments.

Conclusion

With its robust protection features, wide operating range, and low on-resistance, the ADG5436BCPZ-REEL7 from Analog Devices Inc. represents a highly reliable solution for designers looking to enhance system performance while maintaining strong signal fidelity across various demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess