Product Overview: ADG513BNZ from Analog Devices Inc.
The ADG513BNZ is a precision monolithic quad SPST switch from Analog Devices Inc., designed to deliver high performance in a wide range of applications. This device is built with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, which combines high-voltage silicon with submicron CMOS and complementary bipolar processes. This technology enables the ADG513BNZ to operate with power supplies ranging from ±4.5 V to ±18 V.
Key Features
- Low On-Resistance: The switch offers a low on-resistance (RON) typically around 44 ohms, which remains flat over the full analog signal range. This ensures excellent linearity and low signal distortion.
- High Precision: With a low charge injection of 1 pC and low switch capacitance, the ADG513BNZ provides high precision and minimizes signal errors in your circuit.
- Wide Voltage Range: The device can handle a wide dual-supply voltage range, accommodating various application requirements.
- Low Power Consumption: The ADG513BNZ is designed for low power consumption, making it ideal for power-sensitive applications.
- Break-Before-Make Switching: This feature ensures that no two switches are on simultaneously, preventing signal corruption during switching transitions.
Applications
The ADG513BNZ is suitable for a variety of applications, including:
- Test Equipment
- Data Acquisition Systems
- Communication Systems
- Sample-Hold Systems
- Audio Signal Routing
- Analog-Digital Multiplexing
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD - V<sub>SS)
±4.5 V to ±18 V
On-Resistance (R<sub>ON)
44 Ω (typical)
Charge Injection
1 pC
Package
PDIP (Plastic Dual In-line Package)
The ADG513BNZ provides reliable, high-speed performance and is a suitable choice for designers looking to implement a robust analog switching solution in their systems. With its proven track record and backed by Analog Devices' commitment to quality, the ADG513BNZ stands out as a versatile component for precision analog applications.