EN
  • EN
  • DE

ADG221KN

Part No ADG221KN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 90Ohm
Channel-to-Channel Matching (ΔRon) 4.5Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 350ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG221
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140162-ADG221KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG221KN CAD Model

Description

The ADG221KN, brought to you by Analog Devices Inc., is a premium-grade monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This component is renowned for its high-performance characteristics, which make it an ideal choice for a multitude of applications, including communication systems, data acquisition, and audio signal routing.

Key Features

  • Low Power Consumption: The ADG221KN is designed to operate with minimal power requirements, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Dual Supply Range: It operates across a wide range of ±4.5 V to ±18 V, or a single supply of 9 V to 36 V, providing flexibility in various circuit designs.
  • High Switching Speed: With fast transition times, this device can handle high-frequency signals efficiently, making it suitable for rapid switching applications.
  • Low Crosstalk and Off Isolation: The device minimizes signal interference, ensuring that the integrity of the signal path is maintained.
  • Extended Temperature Range: The ADG221KN is operational over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The versatility of the ADG221KN allows it to be used in various applications, such as:

  • Sample and Hold Circuits
  • Analog Multiplexing and Demultiplexing
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADG221KN is no exception. Manufactured with precision, it ensures consistent performance and reliability for critical applications. The device is also RoHS compliant, meeting environmental standards for hazardous substances.

Technical Specifications

Parameter Value
Supply Voltage (V) ±4.5 to ±18, or 9 to 36
On Resistance (Max) 45 Ω
Switching Time (tON/tOFF) 175 ns/145 ns
Operating Temperature Range -40°C to +85°C

For more detailed information, please refer to the ADG221KN datasheet, which provides comprehensive technical specifications, application notes, and circuit diagrams to assist in the integration of this component into your design.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1200 $61.8000
35+ $3.3806 $118.3210
53+ $3.2749 $173.5697
73+ $3.1693 $231.3589
95+ $3.0637 $291.0515
127+ $2.7467 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess