EN
  • EN
  • DE

ADF4350ABCPZ-RL7

Part No ADF4350ABCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH PLL VCO FN/IN 32LFCSP / PLL, Divider (RF) IC 4.4GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Type PLL, Divider (RF)
Input CMOS
Frequency - Max 4.4GHz
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Base Product Number ADF4350
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 41276-ADF4350ABCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4350ABCPZ-RL7 CAD Model

Description

Product Overview: ADF4350ABCPZ-RL7

The ADF4350ABCPZ-RL7 is a cutting-edge frequency synthesizer from the renowned manufacturer Analog Devices Inc. Designed for versatility and performance, this component is an integral part of many electronic systems, enabling precise frequency generation for a variety of applications such as wireless communication, instrumentation, and aerospace systems.

Key Features

  • Wide Frequency Range: The ADF4350ABCPZ-RL7 is capable of generating frequencies from 137.5 MHz to 4.4 GHz, making it suitable for a broad spectrum of RF applications.
  • Integrated VCO: It includes an integrated voltage-controlled oscillator (VCO), which simplifies design efforts and helps reduce the number of external components required.
  • Programmable Output Power: The output power is programmable, allowing users to tailor the performance of the synthesizer to their specific needs.
  • Low Phase Noise: The device boasts low phase noise performance, which is crucial for maintaining signal integrity in sensitive RF systems.
  • Multiple Output Options: It offers both differential and single-ended output options, providing flexibility in interfacing with other components.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Satellite Communication Devices
  • Signal Generators
  • PLLs (Phase-Locked Loops)

Product Specifications

The ADF4350ABCPZ-RL7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) measuring 5x5 mm, suitable for space-constrained applications. It requires a single 3.0 to 3.6 V power supply for operation and is specified over the -40°C to +85°C temperature range, ensuring reliable performance in diverse environments.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADF4350ABCPZ-RL7 is RoHS compliant and is designed to meet the stringent requirements of the electronics industry, ensuring both durability and longevity in your applications.

For engineers and designers seeking a reliable frequency synthesizer with a wide frequency range and exceptional performance, the ADF4350ABCPZ-RL7 from Analog Devices Inc. is an excellent choice that combines functionality and practicality in a single compact package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess