EN
  • EN
  • DE

ADA4941-1YRZ-R7

Part No ADA4941-1YRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8SOIC / ADC Driver IC Data Acquisition 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4941
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40731-ADA4941-1YRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4941-1YRZ-R7 CAD Model

Description

Analog Devices Inc. ADA4941-1YRZ-R7 Differential Amplifier

The ADA4941-1YRZ-R7 is a high-performance, low-noise differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is specifically engineered to deliver outstanding signal integrity, making it an ideal choice for a wide range of applications, including medical instrumentation, precision data acquisition systems, and high-speed analog-to-digital converters (ADCs).

Featuring a low distortion design, the ADA4941-1YRZ-R7 is capable of driving high-performance ADCs with excellent linearity, thus preserving the fidelity of the input signal. Its low noise characteristics ensure that signal quality is maintained even in the presence of challenging noise environments, which is critical for applications requiring high precision and accuracy.

The amplifier operates within a wide supply voltage range of ±2.25 V to ±5.5 V, making it versatile for various system designs. Additionally, it boasts a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), providing stable performance against fluctuations in common-mode voltage or power supply variations.

The ADA4941-1YRZ-R7 also includes features such as a disable function that reduces the current consumption to a minimal level, which is particularly beneficial for power-sensitive applications. The device is offered in a compact R-7 package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications.

With its robust performance and reliability, the ADA4941-1YRZ-R7 differential amplifier from Analog Devices Inc. is a top-tier solution for designers looking to enhance the performance of their systems with a high-quality, low-noise differential signal path.

Key specifications of the ADA4941-1YRZ-R7 include:

  • Low noise and distortion
  • Wide supply voltage range: ±2.25 V to ±5.5 V
  • High CMRR and PSRR
  • Disable function for reduced power consumption
  • Compact R-7 package for minimal PCB footprint

Whether you're designing for precision instrumentation or high-speed digital signal processing, the ADA4941-1YRZ-R7 offers the performance and features necessary to achieve the highest standards in signal amplification.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1719 $50.2033
15+ $6.7180 $100.7700
24+ $6.4911 $155.7864
34+ $6.0371 $205.2614
44+ $5.8102 $255.6488
54+ $5.5832 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess