EN
  • EN
  • DE

AD9576BCPZ-REEL7

Part No AD9576BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTHESIZER 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Clock Generator, Frequency Synthesizer IC 1.25GHz 1 64-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad, CSP
Case / Package 64-LFCSP (9x9)
Family Name AD9576
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910044-AD9576BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9576BCPZ-REEL7 CAD Model

Description

Product Overview: AD9576BCPZ-REEL7

The AD9576BCPZ-REEL7 is a high-performance clock generator developed by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to meet the rigorous demands of complex electronic systems, providing reliable clock signals for a variety of applications including networking, communications, and industrial platforms.

Key Features

  • Frequency Accuracy: The AD9576BCPZ-REEL7 offers excellent frequency accuracy, ensuring stable and precise clocking for critical applications.
  • Programmability: With its programmable features, users can easily configure the device to suit specific system requirements, offering versatility across multiple platforms.
  • Low Jitter Performance: The device boasts low jitter performance, which is crucial for maintaining signal integrity in high-speed digital systems.
  • Multiple Outputs: It provides multiple output frequencies, enabling it to drive several system components with different timing needs from a single source.
  • Power Efficiency: Its power-efficient design makes it an ideal choice for portable and power-sensitive applications.
  • Package: The AD9576BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The versatile nature of the AD9576BCPZ-REEL7 makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data converters
  • Wireless and wired communication infrastructure
  • Networking equipment such as routers and switches
  • Industrial and medical imaging systems
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9576BCPZ-REEL7 is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for the end-user. The device is available in a reel format (REEL7), facilitating efficient handling and placement during the manufacturing process.

Ordering Information

The AD9576BCPZ-REEL7 is available for order in various quantities suitable for both prototype development and large-scale production. Detailed datasheets, technical specifications, and application notes can be accessed directly from Analog Devices Inc. to assist designers in integrating this clock generator into their systems seamlessly.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3980 $70.1940
6+ $19.1984 $115.1904
9+ $18.5984 $167.3856
12+ $17.9985 $215.9820
15+ $17.3985 $260.9775
20+ $15.5987 $311.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,137 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess