EN
  • EN
  • DE

AD9517-1ABCPZ-RL7

Part No AD9517-1ABCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2.5GHZ VCO 48LFCSP / 12-Output Clock Generator with Integrated 2.5 GHz VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.65GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Part Number Series AD9517
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809264-AD9517-1ABCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD9517-1ABCPZ-RL7 CAD Model

Description

AD9517-1ABCPZ-RL7 Product Image

The AD9517-1ABCPZ-RL7 is a highly integrated, multi-output clock distribution IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to provide a comprehensive solution for complex timing requirements, especially in communication, instrumentation, and military applications where precise clock distribution is critical.

Featuring a low jitter, phase-locked loop (PLL) with a voltage-controlled oscillator (VCO), the AD9517-1ABCPZ-RL7 offers up to 12 LVPECL/LVDS or 24 CMOS outputs, making it highly versatile for a range of design needs. The outputs are configurable, and the device supports both differential and single-ended signaling to accommodate different types of system architectures.

The AD9517-1ABCPZ-RL7 boasts an impressive integrated VCO with a frequency range of 300 MHz to 1.32 GHz, providing a stable and reliable clock source. Additionally, the device includes a reference divider, phase frequency detector (PFD), charge pump, and programmable dividers; all of which allow for fine-tuning of the output frequencies to meet specific application needs.

For applications requiring low jitter performance, the AD9517-1ABCPZ-RL7 delivers with its excellent phase noise characteristics. This ensures signal integrity and maximizes system performance where timing is crucial. The device also comes with an SPI or I2C compatible serial interface for easy programming and control.

Encased in a compact, 64-lead LFCSP (lead frame chip scale package), the AD9517-1ABCPZ-RL7 is designed for space-constrained applications while offering robust performance. Its operating temperature range from -40°C to +85°C guarantees reliability across various environmental conditions.

With its combination of flexibility, performance, and precision, the AD9517-1ABCPZ-RL7 from Analog Devices Inc. is an optimal choice for designers looking to implement advanced clocking solutions in their next-generation products.

Key Features:

  • Low jitter, high performance PLL with integrated VCO
  • Up to 12 LVPECL/LVDS or 24 CMOS outputs
  • Configurable output signaling for design flexibility
  • 300 MHz to 1.32 GHz VCO frequency range
  • Integrated PLL components for precise frequency control
  • Serial interface for programming and control
  • Compact 64-lead LFCSP for space-saving designs
  • Wide operating temperature range for high reliability

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4759 $64.9518
4+ $26.6469 $106.5876
6+ $25.8142 $154.8852
9+ $24.9815 $224.8335
11+ $24.1487 $265.6357
14+ $21.6506 $303.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess