EN
  • EN
  • DE

AD9048SQ/883B

Part No AD9048SQ/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8 Bit 35MSPS Mil Adc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020791-AD9048SQ/883B
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9048SQ/883B CAD Model

Description

AD9048SQ/883B - High-Performance Integrated Circuit

The AD9048SQ/883B is a state-of-the-art integrated circuit manufactured by Analog Devices Inc., a leader in high-performance analog technology. Designed with precision and reliability in mind, this product stands out as an essential component for a wide range of electronic applications. The AD9048SQ/883B is particularly well-suited for demanding environments where performance and durability are critical, thanks to its compliance with stringent military specifications.

Key Features

  • High-Speed Performance: The AD9048SQ/883B is built to operate at exceptional speeds, making it ideal for high-frequency signal processing tasks.
  • Durable Construction: This integrated circuit is designed to withstand tough conditions, adhering to the military standard 883B, which ensures its performance in extreme environments.
  • Precision Engineering: Analog Devices Inc. has a reputation for precision engineering, and the AD9048SQ/883B is no exception. It delivers accurate and consistent results, which is paramount for critical applications.
  • Versatile Applications: Whether it's used in communication systems, medical equipment, or aerospace technology, this component offers the versatility needed to excel across various platforms.

Technical Specifications

The AD9048SQ/883B boasts a range of technical specifications that highlight its advanced capabilities. With an impressive operating temperature range and a robust package that ensures longevity and reliability, this product is engineered to meet the requirements of the most challenging applications.

Applications

  • Advanced Communication Systems
  • Aerospace and Defense Electronics
  • Precision Medical Devices
  • Industrial Instrumentation

With its combination of speed, precision, and durability, the AD9048SQ/883B from Analog Devices Inc. is an ideal choice for those seeking a high-quality integrated circuit that can perform in the most demanding of settings. Its adherence to military standards for quality and reliability makes it a trusted component in any high-stakes application where failure is not an option.

For more detailed information, technical support, and ordering details, customers are encouraged to visit the Analog Devices Inc. website or get in touch with their sales representatives. The AD9048SQ/883B is not just a product; it's a promise of excellence and innovation in the field of electronic components.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess