EN
  • EN
  • DE

AD8317ACPZ

Part No AD8317ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LOG DETECT 8GHZ 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 39393-AD8317ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8317ACPZ CAD Model

Description

AD8317ACPZ - RF Power Detector by Analog Devices Inc.

The AD8317ACPZ is a highly integrated RF power detector from the renowned manufacturer Analog Devices Inc., tailored for use in a variety of communication and RF applications. This precision device is designed to measure RF signals over a wide frequency range from 1 MHz to 10 GHz, making it incredibly versatile for numerous applications including, but not limited to, cellular base stations, RF test equipment, and wireless infrastructure.

This particular model comes in a compact, 8-lead LFCSP package, ensuring a minimal footprint on the circuit board while still delivering robust performance. The AD8317ACPZ operates on a single supply voltage in the range of 2.7V to 5.5V, which allows for flexibility in various power environments and system designs.

One of the key features of the AD8317ACPZ is its logarithmic response, which provides a measurement dynamic range of up to 55 dB. This allows the detector to provide a linear-in-dB output voltage that's directly proportional to the log of the input signal amplitude. This linear-to-dB scale conversion makes it easier for designers to process and interpret signal power without complex calculations.

The device boasts a fast response time, with a proprietary demodulation technique that offers a rapid pulse response and excellent accuracy. This makes the AD8317ACPZ suitable for both high-speed and high-accuracy applications. Additionally, the integrated temperature compensation circuitry ensures stable performance across a wide temperature range, which is crucial for maintaining accuracy and reliability in varying environmental conditions.

Furthermore, the AD8317ACPZ features an active output that can directly drive a load, which simplifies the design process by reducing the need for external components. The device also includes a power-down feature that significantly reduces power consumption when the detector is not in use, making it an energy-efficient choice for battery-powered applications.

In summary, the AD8317ACPZ from Analog Devices Inc. is a sophisticated and reliable choice for designers looking to accurately measure RF power in a compact and efficient manner. Its wide frequency range, high dynamic range, and robust feature set make it an ideal component for a diverse array of RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5553 $57.7765
10+ $10.8239 $108.2390
15+ $10.4583 $156.8745
21+ $9.7269 $204.2649
27+ $9.3612 $252.7524
34+ $8.9956 $305.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess