EN
  • EN
  • DE

AD8305ACPZ-RL7

Part No AD8305ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC CONVERTER 16LFCSP / Logarithmic Converter IC Fiber Optics 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Logarithmic Converter
Applications Fiber Optics
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number AD8305
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39351-AD8305ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD8305ACPZ-RL7 CAD Model

Description

AD8305ACPZ-RL7 Precision Logarithmic Amplifier by Analog Devices Inc.

The AD8305ACPZ-RL7 is a high-performance, precision logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is particularly suited for a wide range of applications, including optical and ionizing radiation detection, medical instrumentation, and chemical analysis, where precise logarithmic transduction of an input signal is required.

This precision log amp offers a dynamic range of 160 dB to accurately measure signals over a wide range of input currents from 100 pA to 10 mA. The AD8305ACPZ-RL7 provides a highly accurate logarithmic (log) relationship between its input current and output voltage, which is directly proportional to the logarithm of the input signal's amplitude. This makes it an excellent choice for converting high dynamic range signals into a more manageable form for subsequent processing.

Key features of the AD8305ACPZ-RL7 include:

  • A wide bandwidth, which allows it to handle high-speed signals and fast transient events effectively.
  • Low temperature coefficient, ensuring that the device's performance remains consistent across a range of operating temperatures.
  • A stable and accurate scale factor of 20 mV per decade, which simplifies the conversion of the log output voltage back to linear form.
  • Single supply operation from 2.7 V to 5.5 V, making it compatible with a variety of low-power and portable applications.
  • An integrated laser-trimmed resistor, which provides a precise on-chip reference and ensures minimal part-to-part variation.

The compact, lead-frame chip-scale package (LFCSP) of the AD8305ACPZ-RL7, designated by the "CPZ" in the product name, allows for efficient use of board space and is suitable for high-density mounting. The "RL7" suffix indicates that the product is provided in a reel, facilitating automated assembly processes.

Engineers and designers looking for a reliable and accurate logarithmic amplifier will find the AD8305ACPZ-RL7 to be a robust solution that delivers consistent performance, making it a valuable component in precision signal processing applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess