Product Overview: AD7895AN-3
The AD7895AN-3 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer a combination of fast conversion rate, high accuracy, and ease of use that makes it suitable for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.
Key Features
- Resolution: The AD7895AN-3 provides a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
- Conversion Rate: With a conversion time of just 2.3 µs, this ADC is ideal for high-speed applications where quick data processing is essential.
- Single Supply Operation: The device operates from a single 5 V power supply, simplifying the power design of the overall system.
- Input Range: The analog input range is ±10 V, allowing the device to handle a broad spectrum of signal amplitudes.
- Interface: It features a serial interface, which makes it easy to connect to microprocessors and DSPs with minimal pin count requirements.
- Power Dissipation: The AD7895AN-3 boasts low power consumption, with a typical power dissipation of only 75 mW.
Applications
- Industrial Process Control
- Data Acquisition Systems
- Medical Instruments
- Battery-Powered Instruments
- Motor Control
The AD7895AN-3 is packaged in a 24-pin PDIP (Plastic Dual In-line Package), which is robust and easy to handle for PCB (Printed Circuit Board) designs. Its performance is characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
With its advanced design and built-in features, the AD7895AN-3 from Analog Devices Inc. stands out as a versatile ADC solution for designers seeking to integrate precise data conversion capabilities into their projects. Its combination of speed, accuracy, and low power consumption makes it an excellent choice for a multitude of electronic applications.