EN
  • EN
  • DE

AD7879-1ACBZ-500R7

Part No AD7879-1ACBZ-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description Low Voltage Controller for Touch Screens / 2-Channel Single ADC SAR 105ksps 12-bit Serial 12-Pin WLCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 171867-AD7879-1ACBZ-500R7
Popularity Medium
Supply and Demand Status Balance
Family Name AD7879-1
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7879-1ACBZ-500R7 CAD Model

Description

AD7879-1ACBZ-500R7 Touch Screen Controller

AD7879-1ACBZ-500R7 Image

The AD7879-1ACBZ-500R7, manufactured by Analog Devices Inc., is a precision touch screen controller designed to work with 4-wire resistive touch screens. It is part of Analog Devices' renowned series of touch screen controllers that offer high performance and reliability for a range of touch-enabled devices.

This particular model comes in a compact, lead-free, 12-ball, 2.20 mm × 1.70 mm WLCSP (Wafer Level Chip Scale Package), making it an ideal choice for space-constrained applications. The AD7879-1ACBZ-500R7 is designed to interface directly with the touch screen and is capable of measuring touch pressure in addition to X and Y coordinates, providing enhanced touch control and accuracy.

Key features of the AD7879-1ACBZ-500R7 include a 12-bit SAR ADC (Successive Approximation Register Analog-to-Digital Converter), an on-chip reference, and a low-power consumption mode. The device also offers multiple power management options, which allow for optimal power usage based on the specific needs of the application.

With its built-in touch pressure measurement and battery voltage measurement capabilities, the AD7879-1ACBZ-500R7 is versatile and can be used in a wide range of portable devices, such as personal digital assistants (PDAs), e-books, smartphones, and GPS navigation devices. Its robust serial interface ensures easy communication with a host processor, and it is fully specified over the temperature range of −40°C to +85°C, ensuring consistent performance in diverse environments.

For developers and designers looking for a reliable and accurate touch screen controller, the AD7879-1ACBZ-500R7 by Analog Devices Inc. offers a solution that combines functionality, efficiency, and ease of integration, making it a top choice for enhancing the user experience in interactive applications.

Contact for pricing information

You May Also Be Interested in

Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess