EN
  • EN
  • DE

AD7686CRMZRL7

Part No AD7686CRMZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 10MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD7686
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7686CRMZRL7DKR,AD7686CRMZRL7TR,AD7686CRMZRL7-ND,AD7686CRMZRL7CT
Standard Package 1,000
Win Source Part Number 991975-AD7686CRMZRL7
Ultra Librarian 3D Model Ultra Librarian AD7686CRMZRL7 CAD Model

Description

Product Overview: AD7686CRMZRL7 by Analog Devices Inc.

The AD7686CRMZRL7 is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. This precision ADC offers a compelling balance of speed, accuracy, and ease of use, making it an ideal choice for a wide range of data acquisition systems, industrial controls, medical devices, and instrumentation applications.

Key Features

  • Resolution: The AD7686CRMZRL7 boasts a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast throughput rate of 500 kSPS (kilo samples per second), it can handle high-speed signal processing tasks efficiently.
  • Pulse Width Modulation (PWM) Interface: This ADC features a PWM interface, which simplifies the digital communication and reduces the number of wires needed for data transmission.
  • Power Efficiency: The device operates on a single 2.5 V power supply, ensuring low power consumption and making it suitable for battery-powered applications.
  • Input Voltage Range: It accepts a true differential input voltage range of ±V REF, where V REF can be between 2.5 V and 5.1 V, providing flexibility in various system designs.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the AD7686CRMZRL7 is robust enough for harsh environments.
  • Packaging: The device comes in a compact, 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance.

Applications

The AD7686CRMZRL7 is versatile and can be implemented in numerous applications, including:

  • Portable instrumentation and battery-powered devices
  • Data acquisition systems
  • Medical imaging and patient monitoring systems
  • Industrial process controls
  • Automated test equipment

Analog Devices Inc. has engineered the AD7686CRMZRL7 to deliver high-fidelity and reliable performance in critical applications where precision data conversion is paramount. The ADC's combination of features, such as its high resolution, fast sampling rate, and PWM interface, make it a top-tier component for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3285 $62.3285
2+ $51.1413 $102.2826
4+ $49.5432 $198.1728
5+ $47.9450 $239.7250
6+ $46.3468 $278.0808
8+ $41.5524 $332.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 916 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess