EN
  • EN
  • DE

AD7626BCPZ

Part No AD7626BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 10MSPS DIFF 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 10M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.37 V to 2.63 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 143960-AD7626BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7626BCPZ CAD Model

Description

AD7626BCPZ: A High-Speed, 16-Bit PulSAR® ADC from Analog Devices Inc.

The AD7626BCPZ is a state-of-the-art 16-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., designed to deliver exceptional speed and precision for demanding applications. This PulSAR® ADC operates at a remarkable 10 MSPS (mega-samples per second), making it an ideal choice for high-speed data acquisition systems, medical imaging, and professional-grade instrumentation.

Key Features of the AD7626BCPZ:

  • Resolution: The device boasts a 16-bit resolution, ensuring high-fidelity digital representation of the analog input signal.
  • High Sampling Rate: With a maximum sampling rate of 10 MSPS, the AD7626BCPZ can handle high-speed signal processing tasks with ease.
  • Throughput Rate: The ADC provides a throughput rate of 10 MSPS, which is sustained without any performance degradation over its entire operating range.
  • Input Voltage Range: It features a ±5 V input voltage range, accommodating a wide variety of signal amplitudes.
  • No Missing Codes: The device is guaranteed to have no missing codes, ensuring data integrity and accuracy.
  • Low Power Consumption: Despite its high-speed capabilities, the AD7626BCPZ maintains low power consumption, making it suitable for power-sensitive applications.
  • Interface: It includes a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs).
  • Package: The ADC comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is both space-efficient and suitable for high-density circuit designs.

Applications:

The AD7626BCPZ excels in a variety of applications where speed and accuracy are paramount. It is widely used in:

  • High-speed data acquisition systems
  • Medical imaging equipment, such as CT scanners and digital X-ray
  • Instrumentation and control systems
  • Communications infrastructure
  • Spectral analysis and radar systems

Analog Devices Inc. has incorporated their proprietary technology to minimize distortion and noise, providing users with a reliable and high-performing ADC solution. The AD7626BCPZ is a testament to their commitment to innovation and excellence in the field of high-speed data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess