EN
  • EN
  • DE

AD7626BCPZ-RL7

Part No AD7626BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Family Name AD7626
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number AD7626BCPZ-RL7CT, AD7626BCPZ-RL7-ND, AD7626BCPZ-RL7TR, AD7626BCPZ-RL7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844872-AD7626BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7626BCPZ-RL7 CAD Model

Description

Product Overview: AD7626BCPZ-RL7

The AD7626BCPZ-RL7 is a high-performance, 16-bit PulSAR® analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is well-suited for a wide range of applications, including medical imaging, data acquisition systems, and high-speed instrumentation.

Key Features

  • Resolution: 16-bit ADC offering excellent accuracy and resolution for demanding applications.
  • Sampling Rate: With a maximum sampling rate of 10 MSPS (Mega Samples Per Second), this ADC is capable of capturing fast transient signals and processing large amounts of data quickly.
  • Input Voltage Range: The AD7626 features a true differential analog input range of ±VREF, providing flexibility in accommodating different signal levels.
  • Power Efficiency: It operates on a 1.8V supply, optimizing power efficiency and making it suitable for power-sensitive applications.
  • Interface: The device includes a parallel interface with an ability to interface with DSPs and microcontrollers easily.
  • Data Format: Data is presented in twos complement format, which simplifies digital signal processing.
  • Package: The ADC comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) which is ideal for space-constrained applications.

Performance and Reliability

Analog Devices Inc. ensures that the AD7626BCPZ-RL7 delivers consistent performance and reliability. It features on-chip oversampling and averaging options that reduce noise and improve signal-to-noise ratio (SNR). Furthermore, the ADC's throughput is guaranteed by its no missing codes performance.

Applications

The versatility of the AD7626BCPZ-RL7 makes it an excellent choice for professional-grade applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Spectroscopy

With its robust feature set and superior performance, the AD7626BCPZ-RL7 ADC from Analog Devices Inc. is a premier solution for designers seeking to enhance the precision and speed of their digital data processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess