EN
  • EN
  • DE

AD7606C-16BSTZ-RL

Part No AD7606C-16BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Serial, SPI, Parallel
Configuration PGA-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.25V
Features PGA, Simultaneous Sampling, True Bipolar, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366594-AD7606C-16BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7606C-16BSTZ-RL CAD Model

Description

AD7606C-16BSTZ-RL - A Robust 16-Bit Data Acquisition System from Analog Devices Inc.

The AD7606C-16BSTZ-RL is a high-performance, 16-bit data acquisition system from the trusted manufacturer, Analog Devices Inc. This precision analog-to-digital converter (ADC) is designed to cater to applications requiring high data accuracy and robust performance, such as industrial data acquisition, medical instrumentation, and energy management systems.

Key Features:

  • 16-Bit Resolution: The device offers a high-resolution ADC, ensuring precise measurement for critical applications.
  • 8-Channel Input: It features an octal, true bipolar analog input structure, allowing for versatile data acquisition from multiple sources.
  • Simultaneous Sampling: With simultaneous sampling, all channels can capture data at the same point in time, which is vital for multi-channel systems requiring synchronized measurements.
  • Overvoltage Protection: Inputs are protected against overvoltage conditions, enhancing the durability and longevity of the device in harsh environments.
  • Flexible Power Supply: The device operates across a wide power supply range, accommodating various system design requirements.

Performance and Integration:

The AD7606C-16BSTZ-RL boasts a fast throughput rate, allowing efficient data processing and quick system response. Its integrated features, such as an internal reference and on-chip oversampling, reduce the need for external components, simplifying design and saving board space.

Package and Reliability:

Encased in a compact 48-lead LQFP (Low-profile Quad Flat Package), the AD7606C-16BSTZ-RL is optimized for space-constrained applications while ensuring reliable connectivity. The product is available in tape and reel packaging, denoted by the 'RL' suffix, facilitating efficient assembly for high-volume production.

Manufacturer Support:

Analog Devices Inc. provides comprehensive technical support for the AD7606C-16BSTZ-RL, including datasheets, reference designs, and application notes, ensuring that designers can fully leverage the capabilities of this high-quality data acquisition system.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5656 $69.5656
2+ $57.0795 $114.1590
3+ $55.2957 $165.8871
4+ $53.5120 $214.0480
5+ $51.7283 $258.6415
7+ $46.3771 $324.6397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess