EN
  • EN
  • DE

AD723ARUZ

Part No AD723ARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER RGB-NTSC/PAL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Video Encoder
Applications Cameras, Internet Appliances, Set-Top Boxes
Digital Supply Voltage 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 008098-AD723ARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD723ARUZ CAD Model

Description

Product Overview: AD723ARUZ by Analog Devices Inc.

The AD723ARUZ is a high-performance, integrated circuit manufactured by Analog Devices Inc. This product is designed to cater to a wide range of applications that require precision, low power consumption, and high reliability. Known for its robustness and versatility, the AD723ARUZ is an ideal choice for professionals and hobbyists alike, working in the fields of industrial, medical, communication, and consumer electronics.

At the core of the AD723ARUZ lies a sophisticated architecture that enables it to deliver exceptional performance. It features a high-speed operational mode that ensures quick response times and efficient processing capabilities. The device is characterized by its low power consumption, which makes it suitable for battery-powered applications and portable devices, where energy efficiency is paramount.

The AD723ARUZ comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained designs. This small footprint does not compromise its functionality and allows for high-density board designs without sacrificing performance. The package is designed to provide excellent thermal performance, ensuring the device operates within its specified temperature range even under full load conditions.

One of the key features of the AD723ARUZ is its robust input and output ranges, which provide designers with greater flexibility when interfacing with other components in a system. This, combined with its high level of integration, reduces the need for additional external components, leading to a more streamlined and cost-effective design.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD723ARUZ is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from industry professionals. Whether used in sensitive medical equipment or in harsh industrial environments, this product is designed to perform consistently and reliably.

In summary, the AD723ARUZ from Analog Devices Inc. is a testament to the company's expertise in creating components that push the boundaries of what's possible in electronic design. It's a versatile, high-performance solution that provides engineers with the precision and reliability required for today's demanding applications.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,855 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess